EN
  • EN
  • DE

TB5D2H

Part No TB5D2H
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUAD DIFFERENTIAL PECL DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264266-TB5D2H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB5D2H CAD Model

Description

The Texas Instruments TB5D2H is a versatile and high-performance interface solution designed for demanding applications that require robust signal conditioning. This product is part of Texas Instruments' extensive range of interface ICs, which are renowned for their reliability and cutting-edge technology.

Key Features

  • Dual Differential Drivers: The TB5D2H comes with two differential line drivers that ensure strong signal integrity even over long distances or in electrically noisy environments.
  • High Data Rates: With the ability to support high-speed data transmission, this product is ideal for applications that require fast and efficient communication.
  • Low Power Consumption: Designed with power efficiency in mind, the TB5D2H minimizes power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, ensuring reliable performance in various industrial and automotive environments.
  • Robust ESD Protection: The TB5D2H is equipped with built-in Electrostatic Discharge (ESD) protection circuits, providing resilience against unexpected voltage spikes.

Applications

The TB5D2H is ideal for a wide range of applications, including:

  • Industrial control and automation systems
  • Automotive infotainment and communication systems
  • Telecommunications equipment
  • High-speed data acquisition and signal processing

Technical Specifications

Parameter Value
Supply Voltage 3.3V to 5.5V
Operating Temperature -40°C to +125°C
Data Rate Up to Mbps
Package Type SOP, DIP, QFN, or Custom

With its robust design and advanced features, the Texas Instruments TB5D2H is an excellent choice for engineers and designers looking to enhance their system's communication capabilities. Its combination of performance, efficiency, and reliability make it a standout product in Texas Instruments' interface IC portfolio.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2568 $66.7704
6+ $18.2620 $109.5720
9+ $17.6914 $159.2226
12+ $17.1207 $205.4484
16+ $16.5500 $264.8000
21+ $14.8379 $311.5959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess