EN
  • EN
  • DE

TAS6424LQDKQRQ1

Part No TAS6424LQDKQRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 80W 56HSSOP / 27-W, 2-MHz Digital Input 4-Channel Automotive Class-D Audio Amplifier With Load-Dump Protection and I2C Diagnostics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 80W x 4 at 2Ohm
Supply Voltage (V) 4.5V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 56-HSSOP
Manufacturer Package 56-PowerBSSOP
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811791-TAS6424LQDKQRQ1
Ultra Librarian 3D Model Ultra Librarian TAS6424LQDKQRQ1 CAD Model

Description

Texas Instruments TAS6424LQDKQRQ1 Automotive Audio Amplifier

The Texas Instruments TAS6424LQDKQRQ1 is a state-of-the-art automotive audio amplifier designed to deliver exceptional sound quality and reliability for in-vehicle entertainment systems. This advanced component is part of Texas Instruments' extensive range of automotive-grade audio solutions, engineered to meet the stringent requirements of the automotive industry.

Key Features

  • Output Power: The TAS6424LQDKQRQ1 offers four channels, each capable of delivering up to 27W into 4 Ohms load or 45W into 2 Ohms, making it versatile for different speaker configurations.
  • Audio Quality: With an integrated digital-to-analog converter (DAC), this amplifier ensures high-quality audio playback with minimal distortion and noise, providing a premium listening experience.
  • Efficiency: Thanks to its advanced Class-D operation, it achieves high efficiency, which reduces power consumption and minimizes heat generation, a critical advantage in the confined spaces of automotive interiors.
  • Load Diagnostics: The built-in diagnostics enable real-time monitoring of speaker loads, allowing for the detection of open and short circuits, ensuring the safety and longevity of the audio system.
  • Thermal Management: With advanced thermal foldback functionality, the TAS6424LQDKQRQ1 can maintain operation even under high-temperature conditions by automatically reducing output power to prevent overheating.

Applications

The TAS6424LQDKQRQ1 is ideal for a variety of automotive audio applications, including:

  • Car audio amplifiers
  • Telematics and infotainment systems
  • Advanced driver-assistance systems (ADAS) where audio feedback is required

Quality and Reliability

As an AEC-Q100 qualified device, the TAS6424LQDKQRQ1 meets the highest quality standards required for automotive applications. Its robust design and extensive validation ensure reliable performance over the vehicle's lifespan, even under harsh environmental conditions.

In summary, the Texas Instruments TAS6424LQDKQRQ1 is an optimal solution for automotive manufacturers seeking to enhance the audio experience in their vehicles with a powerful, efficient, and dependable amplifier.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6011 $50.4044
10+ $10.3394 $103.3940
15+ $10.0163 $150.2445
21+ $9.6932 $203.5572
27+ $9.3701 $252.9927
36+ $8.4008 $302.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess