EN
  • EN
  • DE

TAS6424EQDKQRQ1

Part No TAS6424EQDKQRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER / Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 4Ohm
Voltage - Supply 4.5V ~ 26.4V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 56-HSSOP
Case / Package 56-PowerBSSOP (0.295", 7.50mm Width)
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TAS6424EQDKQRQ1TR
Standard Package 1,000
Win Source Part Number 1319577-TAS6424EQDKQRQ1
Ultra Librarian 3D Model Ultra Librarian TAS6424EQDKQRQ1 CAD Model

Description

Introducing the TAS6424EQDKQRQ1 Automotive Audio Amplifier from Texas Instruments

The TAS6424EQDKQRQ1 is a state-of-the-art automotive audio amplifier designed by Texas Instruments to meet the rigorous demands of modern car audio systems. This advanced component is engineered to deliver exceptional sound quality and reliability within the challenging automotive environment.

At the heart of the TAS6424EQDKQRQ1 lies a four-channel digital audio amplifier that boasts an impressive array of features tailored for automotive applications. Each channel is capable of driving 2-ohm speakers with up to 27W into 4 ohms at 10% THD+N or 49W into 2 ohms at 10% THD+N, making it suitable for a wide range of speaker configurations.

One of the key advantages of this amplifier is its integration of advanced diagnostics and error reporting capabilities. These features enable real-time monitoring of the system's performance, ensuring any issues can be quickly identified and addressed, thereby enhancing the safety and longevity of the audio system.

The TAS6424EQDKQRQ1 is designed with an emphasis on power efficiency. It operates on a Class-D architecture, which significantly reduces power loss and heat generation compared to traditional amplifiers. This efficiency is crucial in automotive applications where energy consumption and thermal management are critical considerations.

This amplifier also offers a flexible I2C control interface, which allows for precise control over the audio system, including volume, gain, and other audio parameters. Additionally, it features an array of built-in protections, such as over-temperature, overvoltage, undervoltage, and DC load detection, to safeguard the amplifier and connected speakers from potential damage.

With its compact 36-pin HTSSOP (PowerPAD) package, the TAS6424EQDKQRQ1 is designed for space-constrained applications, making it an ideal choice for modern vehicles where interior space is at a premium.

In summary, the TAS6424EQDKQRQ1 from Texas Instruments is a robust, high-performance automotive audio amplifier that offers the perfect blend of power, efficiency, and advanced features for the next generation of car audio systems. Its superior design and built-in diagnostics make it an indispensable component for automotive manufacturers seeking to enhance the in-car audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9524 $53.5716
21+ $4.8841 $102.5661
32+ $4.7314 $151.4048
44+ $4.5788 $201.4672
57+ $4.4262 $252.2934
76+ $3.9683 $301.5908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess