EN
  • EN
  • DE

TAS5825PRHBR

Part No TAS5825PRHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description CLASS-D AUDIO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name TAS5825
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TAS5825PRHBRTR, 296-TAS5825PRHBRDKR, 296-TAS5825PRHBRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936120-TAS5825PRHBR
Ultra Librarian 3D Model Ultra Librarian TAS5825PRHBR CAD Model

Description

The Texas Instruments TAS5825PRHBR is a state-of-the-art, high-performance audio amplifier designed to deliver exceptional sound quality for a wide range of consumer electronics. This advanced Class-D amplifier is part of Texas Instruments' PurePath™ Ultra-HD audio technology, which provides ultra-low distortion and high dynamic range, ensuring an immersive audio experience for listeners.

The TAS5825PRHBR is a versatile component suitable for various applications, including wireless speakers, soundbars, portable audio docks, and home theater systems. With its integrated feedback design, it achieves impressive efficiency, making it an ideal choice for battery-powered devices where power conservation is paramount.

This audio amplifier is capable of driving stereo speakers at up to 38W into 4Ω at 10% THD+N or 30W into 4Ω at 1% THD+N, with a wide voltage range from 4.5V to 26.4V. The TAS5825PRHBR also features an I2S and TDM audio interface, which supports multiple audio formats and provides flexibility for system design.

Built with advanced EMI suppression technology, the TAS5825PRHBR minimizes electromagnetic interference, ensuring that it can be used in close proximity to wireless communication systems without causing disruptions. Additionally, it comes with built-in protection features, including overcurrent, overtemperature, and undervoltage protection, which safeguard the amplifier and connected speakers against potential damage.

The device is housed in a compact 32-pin QFN package, which is designed for space-constrained applications. Its small footprint and low external component count make it easy to integrate into various designs, allowing product developers to achieve high-quality audio performance without sacrificing valuable board space.

Overall, the Texas Instruments TAS5825PRHBR is a sophisticated and reliable choice for any audio application demanding high fidelity and efficient operation. With its combination of power, performance, and protection, it stands out as a top-tier solution for premium audio systems.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9757 $51.6841
31+ $3.2621 $101.1251
48+ $3.1602 $151.6896
66+ $3.0582 $201.8412
85+ $2.9563 $251.2855
114+ $2.6505 $302.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess