EN
  • EN
  • DE

TAS5825MRHBT

Part No TAS5825MRHBT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 38W 32VQFN / Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 38W x 1 @ 8Ohm, 17.8W x 2 @ 6Ohm
Voltage - Supply 4.5V ~ 26.4V
Mounting Surface Mount
Temperature Range - Operating -25°C ~ 85°C
Supplier Device Package 32-VQFN (5x5)
Case / Package 32-VFQFN Exposed Pad
Base Product Number TAS5825
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-52225-1,296-52225-2,296-52225-6
Standard Package 250
Win Source Part Number 1323089-TAS5825MRHBT
Ultra Librarian 3D Model Ultra Librarian TAS5825MRHBT CAD Model

Description

The Texas Instruments TAS5825MRHBT is a state-of-the-art audio amplifier that belongs to the PurePath™ Smart Amp family. This advanced digital input audio amplifier is designed with a focus on performance, efficiency, and reliability, making it an ideal solution for high-definition audio applications.

This innovative component leverages TI's closed-loop architecture and advanced audio processing technology to deliver pristine sound quality with a high level of loudspeaker protection. The TAS5825MRHBT is capable of driving stereo speakers at 4 Ohms and 2 Ohms loads, which allows for flexibility in designing audio systems for a wide range of products, including TVs, soundbars, portable speakers, and Bluetooth/WiFi speakers.

The amplifier is equipped with an advanced modulation scheme that reduces electromagnetic interference (EMI), ensuring that its operation does not affect nearby electronic devices. Moreover, the TAS5825MRHBT incorporates an integrated audio processor that supports speaker equalization and dynamic range control, which can be customized to achieve the desired audio signature and performance.

The TAS5825MRHBT also features a battery voltage and temperature feedback system, which monitors the status of the system to prevent damage from overheating or overvoltage conditions. This feedback mechanism, coupled with the built-in protection circuits, ensures long-term reliability and safety for both the amplifier and the connected speakers.

For ease of integration, the TAS5825MRHBT supports I2S, TDM, and PDM audio inputs, and it is compatible with a variety of digital audio sources. The device is housed in a compact 32-pin QFN package, which is suitable for space-constrained applications.

Overall, the Texas Instruments TAS5825MRHBT is a robust and versatile audio amplifier that offers exceptional audio quality, advanced features, and a high level of integration, making it a top choice for designers and manufacturers of high-performance audio systems.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9086 $50.8118
32+ $3.2071 $102.6272
49+ $3.1069 $152.2381
67+ $3.0067 $201.4489
87+ $2.9064 $252.8568
116+ $2.6058 $302.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess