EN
  • EN
  • DE

SN74LV374ADWR

Part No SN74LV374ADWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 170MHz
Max Propagation Delay at V, Max CL 10.1ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 20μA
Input Capacitance 2.9pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74LV374
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255269-SN74LV374ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV374ADWR CAD Model

Description

Product Overview: SN74LV374ADWR from Texas Instruments

The SN74LV374ADWR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced IC is designed to store eight bits of data and is ideal for use in a wide array of applications ranging from data storage and transfer to system buffering and latch applications.

Constructed with an advanced low-voltage CMOS technology, the SN74LV374ADWR operates with a power supply range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. This versatility ensures that it can be easily incorporated into modern low-voltage systems as well as traditional 5V designs, providing a high degree of flexibility for system designers.

The device features eight D-type flip-flops with direct clear inputs. Each flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, which allows for reliable and predictable data storage. The flip-flops have 3-state outputs, which can be placed in a high impedance state, thus enabling bidirectional bus applications and simplifying board design by allowing multiple devices to share the same data lines.

With its wide operating temperature range of -40°C to 85°C, the SN74LV374ADWR is built to perform reliably in harsh environmental conditions, making it suitable for industrial and automotive applications. The device comes in a 20-pin SOIC package, which is a surface-mount package that saves valuable board space while still being easy to handle in manufacturing environments.

Key features of the SN74LV374ADWR include:

  • Eight edge-triggered D-type flip-flops
  • Wide operating voltage range (2V to 5.5V)
  • 3-state bus-driving outputs
  • Direct clear inputs
  • Low power consumption
  • Robust temperature range (-40°C to 85°C)
  • 20-pin SOIC package for space-saving applications

Overall, the SN74LV374ADWR by Texas Instruments is a reliable and flexible solution for designers looking to incorporate a high-quality, low-voltage octal flip-flop into their digital systems. Its robust feature set and durable design ensure that it can meet the needs of complex and demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2026 $54.1170
105+ $0.9868 $103.6140
160+ $0.9560 $152.9600
220+ $0.9251 $203.5220
280+ $0.8943 $250.4040
375+ $0.8018 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 735 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess