EN
  • EN
  • DE

TAS5806MDDCPR

Part No TAS5806MDDCPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP  /  Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 27.5 x 2 @ 80Ohm
Voltage - Supply 1.62V ~ 3.63V
Features Auto Level Control, Input Multiplexer, PWM Control
Mounting SMD (SMT)
Temperature Range - Operating -25°C ~ 85°C (TA)
Supplier Device Package 38-HTSSOP
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TAS5806
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TAS5806MDDCPRDKR,296-TAS5806MDDCPRCT,296-TAS5806MDDCPRTR
Standard Package 2,000
Win Source Part Number 1151307-TAS5806MDDCPR
Ultra Librarian 3D Model Ultra Librarian TAS5806MDDCPR CAD Model

Description

Product Overview: TAS5806MDDCPR by Texas Instruments

The TAS5806MDDCPR is a high-performance, digital input audio amplifier from Texas Instruments designed to deliver premium sound quality with high efficiency. This state-of-the-art Class-D amplifier is suitable for a wide range of audio applications, including wireless speakers, soundbars, and home theater systems.

Key Features

  • Advanced Audio Processing: The TAS5806MDDCPR integrates sophisticated signal processing capabilities, allowing for improved audio performance and customizable sound tuning.
  • High-Efficiency Operation: With its Class-D architecture, this amplifier achieves high efficiency, reducing power consumption and heat dissipation, which in turn extends battery life in portable applications.
  • PurePath™ Technology: Texas Instruments' proprietary PurePath™ technology ensures clear and immersive audio output, minimizing distortion and preserving audio fidelity.
  • Configurable Output: The device supports various output configurations, providing design flexibility for mono, stereo, or even multi-channel systems.
  • I2S and TDM Digital Audio Interfaces: These interfaces allow for seamless integration with most digital audio sources and processors, ensuring compatibility with a broad range of audio systems.

Technical Specifications

  • Output Power: Capable of delivering up to 20W per channel into a 4-ohm load with excellent audio quality.
  • Supply Voltage: Operates over a wide power supply range, accommodating various application requirements.
  • Thermal Management: Features an advanced thermal foldback mechanism that prevents overheating and ensures reliable operation under varying conditions.
  • Protection Features: Equipped with multiple protection features, including overcurrent, undervoltage, and thermal protection, ensuring the longevity and safety of both the amplifier and the connected speakers.

Applications

The TAS5806MDDCPR is versatile and can be used in a variety of audio-related applications. Its high-quality audio output makes it an ideal choice for premium consumer audio products. The device is also suitable for professional audio systems where sound clarity and reliability are paramount.

Overall, the TAS5806MDDCPR from Texas Instruments represents a blend of audio performance, efficiency, and flexibility, making it an excellent choice for designers and manufacturers seeking to enhance their audio products with superior sound quality and advanced features.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1021 $52.7357
40+ $2.5453 $101.8120
61+ $2.4658 $150.4138
84+ $2.3862 $200.4408
109+ $2.3067 $251.4303
146+ $2.0681 $301.9426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess