EN
  • EN
  • DE

TAS5766MDCA

Part No TAS5766MDCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath™
Package Tube
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Voltage - Supply 3V ~ 3.6V
Features Depop, Short-Circuit Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 48-HTSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TAS5766
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681476-TAS5766MDCA
Ultra Librarian 3D Model Ultra Librarian TAS5766MDCA CAD Model

Description

The TAS5766MDCA is a sophisticated audio solution from Texas Instruments, designed to deliver high-quality sound with advanced features in a compact package. This integrated circuit is part of TI's PurePath™ Smart Amp portfolio and is engineered to provide an exceptional audio experience for a wide range of applications.

Key Features

  • Efficient Class-D Operation: The TAS5766MDCA operates as a Class-D amplifier, which ensures high efficiency and low heat dissipation, making it suitable for space-constrained applications.
  • Output Power Capability: It can deliver up to 20W into a 4-ohm load, providing robust audio performance suitable for a variety of speaker configurations.
  • Advanced Audio Processing: The device includes integrated DSP for audio processing, allowing for customization of sound profiles and enhancing the listening experience with features like equalization, dynamic range control, and bass enhancement.
  • I2S Digital Audio Interface: The TAS5766MDCA supports I2S and other digital audio interfaces, facilitating easy integration into digital audio systems.
  • Multiple Switching Frequencies: It supports multiple switching frequencies, giving designers the flexibility to optimize the amplifier for various performance and system requirements.

Applications

The TAS5766MDCA is versatile and can be used in a wide array of audio applications, including:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Portable audio docks
  • TV audio systems

Design Support

Texas Instruments provides extensive design support for the TAS5766MDCA, including reference designs, evaluation modules, and detailed technical documentation. This support ensures that engineers can rapidly integrate the device into their designs and bring high-quality audio products to market quickly.

Conclusion

The TAS5766MDCA from Texas Instruments represents a blend of audio performance, efficiency, and advanced features. It is a compelling solution for designers looking to create products with superior sound quality and digital audio integration. With the backing of TI's design support, the TAS5766MDCA is an excellent choice for a variety of audio applications.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6532 $57.8620
75+ $1.3565 $101.7375
115+ $1.3141 $151.1215
160+ $1.2717 $203.4720
205+ $1.2293 $252.0065
275+ $1.1021 $303.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess