EN
  • EN
  • DE

TAS5760MDAPR

Part No TAS5760MDAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUD AMP DGTL 20W 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 031888-TAS5760MDAPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5760MDAPR CAD Model

Description

Introducing the TAS5760MDAPR from Texas Instruments

The TAS5760MDAPR is a state-of-the-art digital audio amplifier from Texas Instruments, designed for high-fidelity audio systems. This sophisticated amplifier is part of TI's extensive audio product line, offering an optimal solution for both consumer and professional audio applications. With its advanced features and compact design, the TAS5760MDAPR is perfect for applications requiring efficient, high-quality audio amplification.

Key Features

  • High-Performance Audio: The TAS5760MDAPR delivers pristine audio quality with low distortion and noise, ensuring a superior listening experience for audiophiles and casual listeners alike.
  • Efficient Class-D Operation: As a Class-D amplifier, it offers high efficiency, which translates into reduced heat dissipation and power consumption, making it an eco-friendly choice for audio systems.
  • Advanced Modulation Scheme: The device employs a sophisticated modulation scheme that allows for improved performance and audio quality, even at low power levels.
  • Integrated Feedback: With built-in feedback, the TAS5760MDAPR maintains high linearity and minimizes distortion, which is crucial for accurate sound reproduction.
  • Flexible Audio Processing: The amplifier includes a range of built-in audio processing features, such as volume control, dynamic range compression, and equalization, providing designers with the flexibility to tailor the audio output to specific needs.
  • Multiple Switching Rates: It supports multiple switching rates, allowing designers to optimize the amplifier for various performance and efficiency requirements.

Applications

The TAS5760MDAPR is versatile and can be used in a variety of audio applications, including:

  • Wireless speakers
  • Soundbars
  • Residential audio systems
  • Active speakers
  • Compact audio applications

With its robust feature set and high-quality audio performance, the TAS5760MDAPR from Texas Instruments stands out as a top choice for designers and engineers looking to create or upgrade audio systems. Its combination of power efficiency, audio fidelity, and integrated features make it a powerful core component for a wide range of audio products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,570 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess