EN
  • EN
  • DE

TAS5760LDDCAR

Part No TAS5760LDDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description General-Purpose I2S Input Class-D Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage 3 V ~ 3.6 V
Features Depop
Mounting SMD
Operating Temperature Range -25°C ~ 85°C (TA)
Manufacturer Package 48-HTSSOP
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1264161-TAS5760LDDCAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5760LD
Introduction Date July 28, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5760LDDCAR CAD Model

Description

Overview of Texas Instruments TAS5760LDDCAR

The Texas Instruments TAS5760LDDCAR is a high-performance, stereo closed-loop amplifier designed for premium audio applications. It is part of the PurePath™ Smart Amp product line, which is renowned for delivering excellent audio quality with advanced features and functionalities. This audio amplifier is particularly suitable for use in compact electronic devices such as smartphones, tablets, and other portable gadgets due to its small form factor and impressive power efficiency.

Key Features

  • Output Power: The TAS5760LDDCAR provides up to 20W into a 4Ω load with excellent audio performance, ensuring loud and clear sound reproduction.
  • Advanced Modulation: It utilizes a closed-loop architecture with advanced modulation techniques to reduce distortion and electromagnetic interference, delivering pristine audio quality.
  • Efficiency: This component features a high level of power efficiency, which not only conserves energy but also minimizes heat generation, making it ideal for space-constrained applications.
  • Integrated Feedback: The built-in feedback mechanism helps to maintain consistent performance and audio fidelity by compensating for output errors and non-linearities.
  • Flexibility: It supports multiple audio formats and data rates, offering flexibility for integration with various digital audio sources and systems.
  • Protection Features: The TAS5760LDDCAR comes with a suite of protection features, including overcurrent, thermal, and undervoltage protection, ensuring reliable operation under a wide range of conditions.

Applications

The amplifier's versatility makes it an excellent choice for a range of audio applications, such as:

  • Wireless speakers
  • Soundbars
  • Portable audio docks
  • Home theater systems
  • Active speakers

Technical Specifications

With a supply voltage range of 4.5V to 26.4V and an I2S, LJ, RJ, TDM digital audio interface, the TAS5760LDDCAR provides designers with the flexibility to use it in various power scenarios and audio system configurations. Its thermal and short-circuit protection with error reporting ensures robust performance for end-users.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7778 $52.0002
22+ $4.7408 $104.2976
33+ $4.5926 $151.5558
45+ $4.4445 $200.0025
59+ $4.2963 $253.4817
78+ $3.8519 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess