EN
  • EN
  • DE
  • IT

TAS5756MDCAR

Part No TAS5756MDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Digital Input, Closed-Loop Class-D Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 56W x 1 @ 4 Ohm; 28W x 2 @ 4 Ohm
Operating Supply Voltage 2.9 V ~ 3.63 V
Features Short-Circuit Protection
Mounting SMD
Operating Temperature Range -25°C ~ 85°C (TA)
Manufacturer Package 48-HTSSOP
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1264160-TAS5756MDCAR
Manufacturer Homepage www.ti.com
Family Name TAS5756M
Introduction Date June 25, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5756MDCAR CAD Model

Description

Product Overview: TAS5756MDCAR from Texas Instruments

The TAS5756MDCAR is a sophisticated digital audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is part of TI's PurePath™ HD technology line, which ensures low distortion and high-fidelity audio reproduction.

Key Features

  • Output Power: The TAS5756MDCAR is capable of delivering up to 30W into an 8Ω load and 50W into a 4Ω load, making it versatile for various speaker configurations.
  • Audio Processing: This device includes integrated audio processing options such as digital volume control, dynamic range compression, and user-programmable biquad filters for tailored sound tuning.
  • Efficiency: With a class-D amplifier topology, it ensures high efficiency, reducing heat dissipation and power loss, which is crucial for compact and portable audio systems.
  • Audio Interfaces: The TAS5756MDCAR supports multiple audio input formats, including I2S, left-justified, and right-justified, providing flexibility in system design.
  • Thermal and Short-Circuit Protection: Built-in protection mechanisms guard against overheating and short-circuit conditions, enhancing the reliability and longevity of the device.

Applications

The TAS5756MDCAR is suitable for a range of applications such as:

  • Wireless and Bluetooth speakers
  • Soundbars and docking stations
  • Home and professional audio systems
  • Active speakers and public address systems

Technical Specifications

The device operates over a power supply range of 4.5V to 26.4V, making it compatible with various power sources. It comes in a 32-pin HTSSOP package, which allows for compact PCB design. The TAS5756MDCAR also features a programmable power limit, which can be set to match the power capabilities of the connected speakers, thus preventing potential damage due to overdriving.

With its advanced features and high-quality audio output, the TAS5756MDCAR from Texas Instruments represents a top-tier solution for designers looking to create superior audio experiences in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1185 $50.3325
110+ $0.9178 $100.9580
170+ $0.8891 $151.1470
235+ $0.8604 $202.1940
305+ $0.8318 $253.6990
405+ $0.7457 $302.0085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess