EN
  • EN
  • DE

TAS5731

Part No TAS5731
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2 × 20-W DIGITAL AUDIO POWER AMPLIFIER WITH DSP AND 2.1 MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264157-TAS5731
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5731 CAD Model

Description

Introducing the TAS5731 from Texas Instruments

The TAS5731 is a sophisticated audio solution from the renowned semiconductor manufacturer, Texas Instruments (TI). This product is an integrated stereo digital audio power amplifier that is designed to deliver exceptional sound quality and efficiency, making it an ideal choice for a variety of audio applications.

At the heart of the TAS5731 lies a highly efficient Class-D architecture that ensures a powerful audio performance with minimal power loss. This makes the TAS5731 not only energy-efficient but also reduces the need for bulky heat sinks, enabling more compact and sleek designs for consumer electronics.

One of the standout features of the TAS5731 is its support for a wide range of input formats. It is capable of handling I2S, left-justified, right-justified, and DSP audio formats, offering flexibility for integration with various audio sources. Additionally, it supports a sampling rate up to 48 kHz, ensuring high-fidelity playback for most digital audio content.

The TAS5731 also boasts an impressive set of integrated features that enhance its performance and user experience. It comes with an onboard digital signal processor (DSP) that allows for advanced audio processing and customization. Users can take advantage of built-in EQ settings, dynamic range control, and volume control to tailor the audio output to their preferences.

For ease of use, the TAS5731 includes a user-friendly I2C control interface, which simplifies the process of adjusting settings and configurations. Moreover, the device incorporates several protection features, such as overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity of the product.

The TAS5731 is designed to be a versatile solution for a wide range of applications, including television sound systems, compact audio devices, and smart speakers. Its small footprint and high integration level make it a perfect choice for designers looking to enhance the audio experience in their products without compromising on space or power efficiency.

Overall, the TAS5731 from Texas Instruments represents a blend of performance, efficiency, and flexibility, making it a top contender in the world of digital audio amplification.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5148 $51.0888
15+ $6.9866 $104.7990
23+ $6.7682 $155.6686
31+ $6.5499 $203.0469
40+ $6.3316 $253.2640
53+ $5.6766 $300.8598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess