EN
  • EN
  • DE

TAS5729MD

Part No TAS5729MD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12W I²S Input Class-D Amplifier with Digital Audio Processor and DirectPath™ HP / Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264155-TAS5729MD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5729MD CAD Model

Description

Introducing the TAS5729MD - A High-Performance Audio Amplifier from Texas Instruments

The TAS5729MD is a state-of-the-art audio amplifier that comes from the reputable technology company, Texas Instruments. This advanced piece of audio equipment is designed to deliver exceptional sound quality coupled with high efficiency, making it an ideal choice for a variety of audio systems. Whether you are looking to enhance a home theater setup, upgrade an automotive sound system, or improve the audio capabilities of consumer electronics, the TAS5729MD stands out as a versatile and reliable solution.

At the heart of the TAS5729MD is its sophisticated digital audio processing technology. This integrated circuit employs a digital signal processor (DSP) that allows for fine-tuning of the audio output, ensuring that the sound produced is clear, crisp, and true to the original recording. Users have the flexibility to customize their audio experience with advanced features such as dynamic range compression, equalization, and volume control.

The TAS5729MD is not only about sound quality but also about efficient power usage. It is built with a highly efficient Class-D architecture that minimizes power loss and heat generation. This efficiency makes the TAS5729MD an eco-friendly choice that can help reduce energy consumption in your audio devices, leading to longer battery life in portable applications and lower energy costs in stationary setups.

Installation and integration of the TAS5729MD are made easy thanks to its I²S and TDM digital audio interfaces, which provide compatibility with a wide range of audio sources and processors. The amplifier is also equipped with multiple switching rates, allowing for flexible system design and optimization for specific speaker requirements.

With its compact PowerPAD™ package, the TAS5729MD is designed to fit into tight spaces without sacrificing performance. This makes it a perfect fit for applications where space is at a premium but high-quality audio is still desired.

In summary, the TAS5729MD from Texas Instruments is a high-performance audio amplifier that offers premium sound quality, energy efficiency, and versatile integration options. Its advanced DSP capabilities and Class-D efficiency make it a top choice for audiophiles and manufacturers alike who are seeking to elevate the audio experience in their products.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess