EN
  • EN
  • DE

TAS5720LRSMT

Part No TAS5720LRSMT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 20W MONO 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 4 Ohm
Supply Voltage - Operating 4.5 V to 16.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 32-VQFN (4x4)
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1105502-TAS5720LRSMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5720LRSMT CAD Model

Description

Introducing the TAS5720LRSM Amplifier by Texas Instruments

Embark on an auditory adventure with the TAS5720LRSMT, a state-of-the-art mono digital audio amplifier from Texas Instruments, designed to deliver high-quality sound in a compact package. This innovative Class-D amplifier is perfect for a variety of applications, ranging from wireless speakers to soundbars, and offers an impressive combination of power efficiency and performance.

Key Features

  • High-Efficiency Class-D Operation: The TAS5720LRSMT operates as a Class-D amplifier, ensuring that your audio system maintains high efficiency, reducing heat dissipation and power loss.
  • Advanced Audio Technology: With its sophisticated audio processing capabilities, this amplifier can deliver clear, crisp sound, enhancing the listening experience for any audio enthusiast.
  • Integrated Feedback: The inclusion of an integrated feedback design allows for improved performance and reduced distortion, ensuring that your audio is reproduced faithfully.
  • Flexible Power Supply: The TAS5720LRSMT is designed to work with a wide range of power supplies, making it a versatile choice for various audio system configurations.
  • Compact Footprint: The small form factor of this amplifier makes it an ideal choice for space-constrained applications, without compromising on power or quality.

Technical Specifications

The amplifier boasts a robust set of specifications that cater to the needs of high-fidelity audio systems:

  • Output Power: Capable of delivering up to 20W into a 4-ohm load.
  • Signal-to-Noise Ratio (SNR): Offers a high SNR, minimizing background noise and ensuring a pure audio signal.
  • Thermal Overload Protection: Built-in features to prevent overheating, preserving the longevity of the device.
  • Surface-Mount Technology (SMT): The TAS5720LRSMT's surface-mount package allows for efficient assembly and space-saving on circuit boards.

In conclusion, the TAS5720LRSMT from Texas Instruments stands out with its blend of power, precision, and size. Whether you're an audiophile looking to build a custom sound system or a manufacturer seeking reliable audio solutions, this amplifier is engineered to exceed expectations and elevate any audio experience.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3792 $50.6880
37+ $2.7726 $102.5862
56+ $2.6860 $150.4160
77+ $2.5994 $200.1538
100+ $2.5127 $251.2700
134+ $2.2528 $301.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,303 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess