EN
  • EN
  • DE

TAS5713

Part No TAS5713
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264149-TAS5713
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5713 CAD Model

Description

The TAS5713 by Texas Instruments is a sophisticated digital audio power amplifier designed for high-fidelity audio systems. This efficient integrated circuit is part of TI's extensive range of audio solutions and is tailored to deliver exceptional sound quality with low power consumption.

Key Features:

  • Output Power Capability: The TAS5713 is capable of driving stereo speakers with 25W per channel into an 8-ohm load and 50W into a 4-ohm load with less than 10% THD+N, and up to 20W per channel into an 8-ohm load with less than 1% THD+N, making it suitable for a wide range of audio applications.
  • Efficiency: Employing a closed-loop architecture, the TAS5713 operates with high efficiency, reducing heat dissipation, and eliminating the need for bulky heatsinks, which is crucial for compact audio system designs.
  • Digital Audio Interface: It supports I2S and TDM digital audio inputs, allowing for flexible integration with various digital audio sources and processors.
  • Advanced Modulation Scheme: The device uses Pulse Width Modulation (PWM) which minimizes electromagnetic interference (EMI) and can operate at a switching frequency of up to 1.2MHz.
  • Integrated Audio Processing: The TAS5713 comes with an array of integrated audio processing features such as volume control, dynamic range compression, and user-programmable EQ settings to enhance the audio experience.

Applications:

The TAS5713 is versatile and can be used in various audio applications, including:

  • Home Theater Systems
  • Televisions and Soundbars
  • Multi-Media Speakers
  • Mini and Micro Component Systems

Technical Specifications:

With a wide supply voltage range from 8V to 26V, the TAS5713 can be easily integrated into different system designs. Its thermal and short-circuit protection features ensure reliable operation under various conditions. The device is available in a 48-pin HTQFP package, which is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion:

The TAS5713 from Texas Instruments represents a blend of performance, efficiency, and integrated features, making it an excellent choice for designers looking to create high-quality audio systems with minimal external components and advanced sound processing capabilities.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5762 $50.0668
35+ $2.9344 $102.7040
53+ $2.8427 $150.6631
73+ $2.7510 $200.8230
95+ $2.6593 $252.6335
126+ $2.3842 $300.4092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess