EN
  • EN
  • DE

UCC2895PWTR

Part No UCC2895PWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 035813-UCC2895PWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2895PWTR CAD Model

Description

The UCC2895PWTR from Texas Instruments is a sophisticated and versatile power management device designed to cater to a wide range of power supply applications. It is a BiCMOS advanced current-mode PWM controller that integrates an array of features to enhance the performance and reliability of power supplies.

Key Features

  • Advanced Control Methodology: The UCC2895PWTR employs an advanced current-mode control scheme that provides fast transient response, excellent loop stability, and maintains tight output regulation.
  • Wide Operating Range: With an input voltage range that accommodates various applications, this device is capable of handling high voltage operations efficiently.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize their designs for efficiency, component size, and operational characteristics.
  • High-Performance Packaging: Housed in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, the UCC2895PWTR ensures improved thermal performance and a compact footprint on the PCB.
  • Integrated Features: This controller includes a range of integrated circuits such as an error amplifier, a precision reference, an oscillator, a PWM comparator, a shutdown logic, and a soft-start feature.
  • Protection Mechanisms: It comes equipped with comprehensive protection features including overcurrent protection, undervoltage lockout, and thermal shutdown, ensuring the safety and durability of the end application.

Applications

The UCC2895PWTR is ideal for a variety of power supply designs, including:

  • DC-DC Converters
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • AC-DC Power Supplies
  • Isolated and Non-Isolated Power Supplies

Conclusion

In summary, the UCC2895PWTR from Texas Instruments is a powerful PWM controller that offers precision, flexibility, and protection for advanced power supply systems. Its integration of multiple features into a single package makes it an ideal choice for engineers looking to design efficient, reliable, and compact power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0152 $56.1216
18+ $5.7561 $103.6098
27+ $5.5762 $150.5574
38+ $5.3963 $205.0594
48+ $5.2164 $250.3872
65+ $4.6768 $303.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess