EN
  • EN
  • DE

TAS5706APAPR

Part No TAS5706APAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20.6W D 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 20.6W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 64-HTQFP (10x10)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 141757-TAS5706APAPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5706APAPR CAD Model

Description

The TAS5706APAPR is a sophisticated audio power amplifier from Texas Instruments designed to cater to the high-quality audio needs of consumer electronics. This integrated circuit is part of TI's PurePath™ HD technology line, which is renowned for delivering high-definition audio in a compact and power-efficient package.

Key Features

  • Output Power: The TAS5706APAPR can deliver up to 20 Watts of continuous output power per channel into an 8-ohm load, with less than 1% THD+N, ensuring a powerful audio performance.
  • Audio Channels: It is a 4-channel amplifier, which allows it to drive stereo speakers in a bi-amplified configuration or to power a 2.1 or 4.0 channel setup.
  • Efficiency: As a class-D amplifier, it offers greater power efficiency compared to traditional amplifiers, making it ideal for applications where power conservation is crucial.
  • Integrated Audio Processing: The device includes an array of audio processing features, such as bass management, equalization, and dynamic range control, which can be configured via an I2C interface.
  • Audio Formats: It supports multiple audio formats and is capable of handling a wide range of sampling rates, ensuring compatibility with various audio sources.

Applications

The TAS5706APAPR is versatile and can be used in several types of audio equipment, including:

  • Home theater systems
  • Soundbars
  • Desktop audio systems
  • Active speakers
  • TVs with integrated audio systems

Technical Specifications

With a wide supply voltage range from 8V to 26V, the TAS5706APAPR is designed to be flexible in various power environments. Its thermal and overcurrent protection features ensure reliable operation under different conditions. Additionally, the device comes in a 64-pin HTQFP package, which is suitable for space-constrained applications.

Conclusion

The Texas Instruments TAS5706APAPR stands out as a high-performance audio solution that combines power efficiency with advanced audio processing capabilities. Its extensive feature set makes it an excellent choice for manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4201 $61.6804
8+ $12.6524 $101.2192
13+ $12.2571 $159.3423
17+ $11.8617 $201.6489
22+ $11.4663 $252.2586
30+ $10.2801 $308.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess