EN
  • EN
  • DE

TAS5630PHD2EVM

Part No TAS5630PHD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5630PHD2 / TAS5630PHD Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 607W x 1 @ 2 Ohm; 318W x 2 @ 4 Ohm
Operating Supply Voltage 25 V ~ 50 V
Board Type Fully Populated
Utilized IC / Part TAS5630
Supplied Contents Board(s)
Win Source Part Number 796331-TAS5630PHD2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5630
Introduction Date January 14, 2010
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5630PHD2EVM CAD Model

Description

The Texas Instruments TAS5630PHD2EVM is a comprehensive evaluation module (EVM) designed to help audio designers and engineers explore the capabilities of the TAS5630PHD - a high-performance, stereo PurePath™ HD digital-input power stage from Texas Instruments. This particular EVM provides an excellent platform for assessing the full potential of this advanced audio component, which is well-suited for a variety of applications, including high-definition televisions, home theater systems, desktop audio systems, and compact audio-visual equipment.

The TAS5630PHD2EVM showcases the TAS5630PHD's ability to deliver up to 300 watts of continuous power into a 4-ohm load with outstanding audio quality and efficiency. The power stage integrates TI's PurePath HD technology to ensure low distortion and high signal-to-noise ratio, resulting in crystal-clear sound reproduction. The EVM is designed with flexibility in mind, offering multiple audio input options that include both analog and digital interfaces.

Engineers using the TAS5630PHD2EVM will appreciate the module's user-friendly features, such as onboard jumpers and connectors that allow for quick and easy experimentation with different configurations and settings. The EVM also includes various protection features, like overcurrent, undervoltage, and thermal protection, ensuring reliable operation under a range of conditions.

The evaluation module comes with all necessary software and documentation, providing a seamless out-of-the-box experience. Detailed instructions guide users through the initial setup, operation, and performance analysis, allowing for a thorough evaluation of the TAS5630PHD's capabilities. Whether for rapid prototyping or in-depth analysis, the TAS5630PHD2EVM stands as an invaluable tool for any audio system designer looking to leverage the high performance of the TAS5630PHD power stage.

Overall, the TAS5630PHD2EVM from Texas Instruments represents a vital resource for developers aiming to create high-fidelity audio solutions with efficiency and precision. Its robust design, coupled with the cutting-edge technology of the TAS5630PHD, ensures that this evaluation module will be at the heart of many innovative audio designs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess