Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePathâ„¢ HD
Package Tray
Product Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2Ohm; 165W x 2 @ 3Ohm
Voltage - Supply 16V ~ 34.1V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 64-HTQFP (14x14)
Package / Case 64-TQFP Exposed Pad
Base Product Number TAS561
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681426-TAS5612PHD
Ultra Librarian 3D Model Ultra Librarian TAS5612PHD CAD Model

Description

The Texas Instruments TAS5612PHD is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality with high efficiency. This component is part of TI's PurePathâ„¢ HD technology lineup, which is renowned for its ability to produce clear, high-definition audio while minimizing power loss and heat generation.

The TAS5612PHD is capable of delivering up to 125W of continuous average power to an 8-Ohm load with less than 10% THD+N from a 36V supply. For 4-Ohm speakers, it can provide up to 150W with the same level of distortion, making it an excellent choice for a wide range of high-fidelity audio applications including home theater systems, professional audio equipment, and active speakers.

Featuring an advanced closed-loop architecture, the TAS5612PHD maintains the benefits of traditional Class D amplifier designs, such as efficiency and reduced component count, while improving audio performance and reducing idle losses. The device operates over a wide power supply range from 20V to 36V, which allows for flexible design options to meet various power requirements.

The amplifier also includes a number of built-in protection features to ensure reliability and durability. These include over-current, over-temperature, under-voltage, and DC protection. Additionally, the TAS5612PHD supports multiple switching frequencies (400kHz to 600kHz), which designers can select to optimize for size, efficiency, and audio performance.

With its exposed-pad HTSSOP packaging, the TAS5612PHD ensures improved thermal performance and a smaller footprint on the PCB, which is ideal for space-constrained applications. The product is also RoHS compliant and supports the use of lead-free soldering, reflecting Texas Instruments' commitment to environmental sustainability.

Overall, the TAS5612PHD from Texas Instruments represents a sophisticated solution for modern audio amplification, offering both power and precision to deliver a superior listening experience.

You May Also Be Interested in

Texas Instruments
AUDIO AMPLIFIER(S
Lowest to €2.7564
ECAD model for LM48556TL
Texas Instruments
IC DGTL CTRLR MICOPHN AMP 24SSOP
Lowest to €13.4237
ECAD model for PGA2505IDBR
Texas Instruments
IC AMP CLASS D STER 70W 32HTSSOP
Lowest to €10.1440
ECAD model for TPA3156D2DAD
Texas Instruments
IC AMP CLSS D STER 130W 44HTSSOP
Lowest to €6.6281
ECAD model for TPA3250D2DDW
Texas Instruments
AUTOMOTIVE 45-W, 2-MHZ, 4-CHANNE
Lowest to €20.6883
ECAD model for TAS6424MSQDKQRQ1
Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to €12.7595
ECAD model for TAS5615PHD
Texas Instruments
IC AMP AUDIO PWR 1.1W MONO 8USMD
Need more? Email Us
ECAD model for LM4879IBPX
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to €1.1430
ECAD model for LM4673TM
Texas Instruments
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Lowest to €22.0686
ECAD model for TAS6424RQDKQRQ1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention