Product Overview: TAS5512DCA by Texas Instruments
The TAS5512DCA is a high-performance digital audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This state-of-the-art integrated circuit is part of TI's extensive audio amplifier portfolio and is engineered to cater to the demanding needs of modern audio applications.
Key Features
- High Output Power: The TAS5512DCA is capable of driving a significant amount of power, making it suitable for a wide range of audio applications that require high output levels without compromising audio fidelity.
- PurePath™ Digital Technology: Incorporating Texas Instruments' proprietary PurePath™ technology, the TAS5512DCA ensures clear, crisp audio reproduction by minimizing signal distortion and noise.
- Efficient Operation: With a focus on energy efficiency, the TAS5512DCA operates with a high level of efficiency, reducing heat dissipation and power loss, which is crucial for compact and portable audio devices.
- Multiple Audio Formats: The amplifier supports a variety of digital audio formats, providing versatility and compatibility with different digital audio sources and systems.
- Integrated Protection: The TAS5512DCA comes with built-in protection features, including overcurrent, overtemperature, and undervoltage protection, ensuring reliable and safe operation under various conditions.
Applications
The TAS5512DCA is ideal for a range of audio applications, including:
- Home theater systems
- Professional audio equipment
- Active speakers and soundbars
- Automotive audio systems
- PA systems
Technical Specifications
Some technical specifications of the TAS5512DCA include:
- Supply Voltage: Optimized for 12V to 32V operation
- Output Power: Capable of delivering up to 125W per channel into 4 ohms
- Audio Input: Digital PWM input
- Efficiency: Up to 90% in typical conditions
- Package: Compact 36-pin TSSOP (Thin Shrink Small Outline Package)
With its robust design and advanced features, the TAS5512DCA by Texas Instruments represents a leading-edge solution for high-quality audio amplification in a diverse array of products.