EN
  • EN
  • DE

TAS5504APAGR

Part No TAS5504APAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD PWM PROC 4CH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 4
Supply Voltage - Operating 3.3V
Case / Package 64-TQFP (10x10)
Win Source Part Number 138120-TAS5504APAGR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian TAS5504APAGR CAD Model

Description

The TAS5504APAGR is a high-performance, digital audio PWM processor from the renowned manufacturer Texas Instruments. This state-of-the-art component is designed for mid-range to high-end audio applications, delivering exceptional sound quality and efficiency. It is particularly suitable for digital audio systems where pristine audio reproduction is paramount.

Key Features

  • PurePath Digital Technology: The TAS5504APAGR incorporates Texas Instruments' proprietary PurePath Digital technology, ensuring high-fidelity audio with low distortion and noise.
  • High-Efficiency Class-D Operation: As a Class-D audio controller, it enables efficient power usage, making it ideal for applications where power conservation is critical.
  • Multiple Audio Inputs and Outputs: It supports a flexible audio interface with multiple input and output channels, allowing for versatile integration into various audio systems.
  • Advanced Modulation Schemes: The device uses advanced modulation schemes to convert digital audio input into high-quality pulse width modulated (PWM) outputs.
  • Integrated Audio Processing: With built-in audio processing features, the TAS5504APAGR can handle tasks such as volume control, tone control, and dynamic range compression.

Applications

The TAS5504APAGR is ideal for a wide range of audio applications, including:

  • Home theater systems
  • Mini/micro component audio systems
  • Professional audio equipment
  • Automotive audio systems

Technical Specifications

Some of the technical specifications for the TAS5504APAGR include:

  • Supply Voltage Range: 10.8 V to 13.2 V
  • Operating Temperature Range: -40°C to 85°C
  • 56-pin HTQFP Package

Quality and Reliability

With Texas Instruments' commitment to quality, the TAS5504APAGR is designed to meet the highest standards of performance and reliability. It is a robust solution for designers looking to create sophisticated audio products that require impeccable sound quality and efficient power management.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3527 $61.7635
10+ $10.1356 $101.3560
16+ $9.8189 $157.1024
22+ $9.5021 $209.0462
28+ $9.1854 $257.1912
37+ $8.2352 $304.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess