EN
  • EN
  • DE

TAS5431QPWPRQ1

Part No TAS5431QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER / Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 8W x 1 @ 4Ohm
Voltage - Supply 4.5V, 5V ~ 18V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TAS5431QPWPRQ1TR
Standard Package 2,000
Win Source Part Number 968188-TAS5431QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TAS5431QPWPRQ1 CAD Model

Description

Product Overview: TAS5431QPWPRQ1 Automotive Audio Amplifier

The TAS5431QPWPRQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments (TI). This component is engineered to deliver exceptional sound quality and reliability for automotive audio systems. As a part of TI's extensive range of audio solutions, the TAS5431QPWPRQ1 stands out with its robust feature set tailored for the demanding automotive environment.

Key Features

  • Output Power: The TAS5431QPWPRQ1 can deliver up to 26W into 4 Ohms at 10% THD+N or 45W into 2 Ohms at 10% THD+N, making it suitable for a range of speaker configurations and ensuring loud and clear audio playback.
  • High Efficiency: With an advanced Class-D operation, it achieves high efficiency, which minimizes heat generation and power loss, thereby reducing the strain on the vehicle's electrical system.
  • Load Dump Protection: The device is designed to withstand the harsh conditions of the automotive environment, including load dump events, ensuring continuous operation and longevity.
  • Diagnostic Functions: It comes with built-in diagnostics that provide feedback on the status of the speaker lines, helping to prevent potential damage to the system.
  • EMI Suppression: The amplifier includes features to suppress electromagnetic interference (EMI), which is critical for maintaining the integrity of other electronic systems within the vehicle.

Applications

Primarily designed for the automotive market, the TAS5431QPWPRQ1 is ideal for use in car audio systems, including head units and external amplifiers. Its durability and audio performance make it a top choice for manufacturers looking to enhance the in-vehicle entertainment experience.

Packaging and Quality

The TAS5431QPWPRQ1 comes in a 24-pin HTSSOP (PWP) package with PowerPAD™ for improved thermal performance. It is qualified for automotive applications, meeting the AEC-Q100 standards, which test for stress resistance under extreme conditions, ensuring reliability and performance on the road.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,125 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess