EN
  • EN
  • DE

TAS5424BTDKERQ1

Part No TAS5424BTDKERQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description FOUR-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 150W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 24 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 44-HSSOP
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1264093-TAS5424BTDKERQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5424BTDKERQ1 CAD Model

Description

Texas Instruments TAS5424BTDKERQ1 Automotive Audio Amplifier

The TAS5424BTDKERQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments (TI). This state-of-the-art component is engineered to meet the rigorous demands of the automotive industry, providing robust audio amplification solutions for in-vehicle infotainment systems.

Key Features

  • Four-Channel Amplification: The TAS5424BTDKERQ1 offers four channels that can deliver impressive audio quality, making it ideal for multi-speaker configurations in vehicles.
  • High-Efficiency Class-D Operation: As a Class-D amplifier, it ensures high efficiency, which translates to reduced heat dissipation and lower power consumption, a critical consideration in automotive applications.
  • Advanced Error Reporting: The device includes advanced error reporting features, which aid in diagnosing and troubleshooting potential issues within the audio system.
  • Load Dump Protection: It is equipped with load dump protection that safeguards the amplifier from voltage spikes, a common occurrence in automotive power systems.
  • Wide Supply Voltage Range: The TAS5424BTDKERQ1 operates over a wide supply voltage range, accommodating the varying electrical conditions of automotive environments.

Applications

Designed specifically for automotive audio applications, the TAS5424BTDKERQ1 is suitable for:

  • Car audio systems
  • Infotainment systems
  • Navigation systems with voice prompts
  • Telematics and emergency call systems with audio feedback

Quality and Reliability

TI's commitment to quality ensures that the TAS5424BTDKERQ1 meets the stringent AEC-Q100 automotive qualification standards. This qualification includes stress tests for temperature, humidity, and other environmental factors, ensuring reliable performance under extreme conditions.

Package and Availability

The TAS5424BTDKERQ1 comes in a compact 44-Pin HTSSOP package, designed for space-constrained automotive applications. It is available through Texas Instruments and authorized distributors, ensuring ready availability for automotive manufacturers and aftermarket suppliers.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9602 $72.9602
2+ $59.8648 $119.7296
3+ $57.9941 $173.9823
4+ $56.1233 $224.4932
5+ $54.2525 $271.2625
7+ $48.6402 $340.4814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess