Product Overview: TAS5186A by Texas Instruments
The TAS5186A is a high-performance, six-channel digital audio PWM processor from Texas Instruments, designed to deliver exceptional sound quality and efficiency. Ideal for compact and power-sensitive applications, this advanced audio solution finds its place in multi-channel audio systems such as home theater systems, mini/micro component systems, and active speakers.
Key Features
- High-Performance Audio: With its advanced digital audio processing capabilities, the TAS5186A can handle a wide range of audio formats, ensuring crisp and clear sound reproduction for a high-fidelity audio experience.
- Efficient Power Use: The TAS5186A utilizes Texas Instruments' PurePath Digital™ technology to maximize power efficiency, which reduces heat generation and energy consumption, making it an eco-friendly choice for audio applications.
- Multi-Channel Flexibility: As a six-channel processor, the TAS5186A supports various speaker configurations, providing versatility for different audio setups and enabling immersive surround sound experiences.
- Thermal and Overcurrent Protection: Built-in safety features protect the TAS5186A from thermal overload and overcurrent conditions, ensuring reliable performance and longevity of the product.
- Integrated Feedback: The device includes an integrated feedback loop that minimizes distortion and improves audio quality, delivering a pristine listening experience.
Applications
The TAS5186A is designed for a variety of audio applications, including:
- Home Theater Systems
- Mini and Micro Component Systems
- Active Speaker Systems
- Multimedia Speaker Systems
Technical Specifications
The TAS5186A boasts an impressive array of technical specifications that make it a standout choice for audio system designers:
- Supply Voltage Range: 10V to 26V
- Output Power: Up to 100W per channel
- Signal-to-Noise Ratio (SNR): Typically 100 dB
- Total Harmonic Distortion (THD): Low THD+N of 0.04%
For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.