EN
  • EN
  • DE

BCM5706CKFB

Part No BCM5706CKFB
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048674-BCM5706CKFB
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5706CKFB CAD Model

Description

The BCM5706CKFB is a Gigabit Ethernet controller from Broadcom. This controller is designed for high-performance networking applications in servers, workstations, and embedded systems. It delivers reliable and efficient network connectivity with advanced features for optimal performance.

Applications:

  • Server network interface cards (NICs)
  • Workstations
  • Embedded systems
  • Network appliances
  • Storage systems

Features:

  • 10/100/1000 Mbps Ethernet support
  • PCI-Express (PCIe) interface
  • TCP/IP checksum offload
  • Segmentation offload (LSO)
  • Jumbo frame support
  • Wake-on-LAN (WoL) support
  • Interrupt coalescing
  • Virtualization features, including NetQueue

Benefits:

  • High-speed network connectivity
  • Reduced CPU utilization
  • Improved network performance
  • Enhanced system reliability
  • Power management features for energy efficiency
  • Optimized for virtualized environments
  • Simplified system integration

Additional Details:

The BCM5706CKFB utilizes a PCIe interface for high-bandwidth communication with the host system. Its TCP/IP checksum offload capability reduces CPU overhead by performing checksum calculations in hardware. Segmentation offload (LSO) further enhances performance by offloading the task of segmenting large TCP packets from the CPU. Jumbo frame support allows for larger Ethernet frames, reducing overhead and improving network throughput. The Wake-on-LAN feature enables remote power-on functionality. Interrupt coalescing minimizes interrupt overhead, reducing CPU utilization. The BCM5706CKFB also incorporates NetQueue technology, which optimizes network performance in virtualized environments by distributing network traffic across multiple virtual machines. This controller is a versatile solution for a wide range of networking applications. Its features and capabilities make it suitable for demanding environments where high performance and reliability are critical. The BCM5706CKFB contributes to improved overall system performance and reduced power consumption. Its compliance with industry standards ensures compatibility with a wide range of operating systems and hardware platforms.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess