EN
  • EN
  • DE

TAS5152DKDG4

Part No TAS5152DKDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 125W D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 125W x 2 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 212571-TAS5152DKDG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5152DKDG4 CAD Model

Description

Introducing the TAS5152DKDG4 from Texas Instruments

The TAS5152DKDG4 is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality with high efficiency. This advanced audio component is perfect for a wide range of applications, including home theater systems, desktop audio setups, and active speakers, among others.

At the heart of the TAS5152DKDG4 lies Texas Instruments' proprietary PurePath Digital™ technology, which enables the amplifier to process digital audio input signals directly without the need for an external digital-to-analog converter (DAC). This not only simplifies the audio signal chain but also preserves audio fidelity by minimizing signal loss and distortion.

This power stage is capable of delivering up to 125W per channel into a 4-ohm load, with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a clear and powerful audio experience. The TAS5152DKDG4 operates over a wide supply voltage range and features an efficient Class-D operation that significantly reduces power loss and heat generation compared to traditional Class-AB amplifiers.

Key features of the TAS5152DKDG4 include:

  • Integrated Closed-Loop Design: Ensures reliable performance with minimal external components.
  • Thermal and Overcurrent Protection: Provides built-in safety features to prevent damage to the amplifier and connected speakers.
  • Flexible Modulation Schemes: Supports both Pulse Width Modulation (PWM) and Phase Shifted Carrier Modulation to fit a variety of audio applications.
  • Single-Ended or Bridge-Tied Load (BTL) Configurations: Offers versatile output options for different speaker arrangements.

Additionally, the TAS5152DKDG4 is designed with a compact form factor, making it an excellent choice for space-constrained applications. Its PowerPAD™ package ensures efficient heat dissipation, maintaining performance even under high load conditions.

For developers and audio enthusiasts looking to create high-quality audio solutions, the TAS5152DKDG4 stands out as a robust and flexible component that combines Texas Instruments' audio expertise with practical design considerations. Whether for a DIY project or a commercial product, this digital amplifier power stage is engineered to deliver exceptional sound quality and reliability.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0152 $56.1216
18+ $5.7561 $103.6098
27+ $5.5762 $150.5574
38+ $5.3964 $205.0632
48+ $5.2165 $250.3920
65+ $4.6768 $303.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess