EN
  • EN
  • DE

TAS5112DFDRG4

Part No TAS5112DFDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description DIGITAL AMPLIFIER POWER STAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath Digital
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 62W x 2 @ 6 Ohm
Operating Supply Voltage 16 V ~ 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 56-HTSSOP
Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1264058-TAS5112DFDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5112
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TAS5112DFDRG4 CAD Model

Description

Overview of TAS5112DFDRG4

The TAS5112DFDRG4 is a high-performance, integrated stereo digital amplifier power stage from Texas Instruments, designed to deliver premium audio quality in a compact and efficient package. This advanced audio solution is ideal for a variety of applications, including home theater systems, desktop audio systems, and active speakers.

Key Features

  • High Output Power: The TAS5112DFDRG4 can deliver up to 50W per channel into a 4-ohm load, providing ample power for most audio applications.
  • Efficiency: With its advanced architecture, the device operates with high efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks, making it suitable for space-constrained applications.
  • Audio Quality: The device is engineered to provide high-quality audio performance with low distortion and noise, ensuring a clear and detailed sound experience.
  • Thermal Protection: It includes an over-temperature protection feature that shuts down the device if it exceeds the safe operating temperature, safeguarding the amplifier and speakers from damage.
  • Flexible Power Supply: The TAS5112DFDRG4 is designed to operate over a wide power supply range, accommodating various system requirements.
  • Integrated Gate Drivers: The inclusion of built-in gate drivers simplifies the design and reduces external component count.

Applications

  • Home Theater Systems
  • Desktop Audio Systems
  • Active Speakers
  • Multi-channel Audio Systems

Technical Specifications

  • Output Power: Up to 50W per channel (4Ω)
  • Load Impedance: Compatible with 4Ω to 8Ω speakers
  • Supply Voltage: Wide range to accommodate different system designs
  • Package: PowerPAD™ HTSSOP packaging for improved thermal performance
  • Signal-to-Noise Ratio (SNR): High SNR for cleaner audio reproduction

The TAS5112DFDRG4 is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for audio amplification. Its combination of power, efficiency, and audio quality makes it an excellent choice for designers looking to create superior audio products.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess