EN
  • EN
  • DE

TAS5110ADADR

Part No TAS5110ADADR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 50W D 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 6 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 121558-TAS5110ADADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5110ADADR CAD Model

Description

Product Overview: Texas Instruments TAS5110ADADR

The Texas Instruments TAS5110ADADR is a high-performance, integrated stereo digital amplifier power stage designed to deliver exceptional audio quality for a wide range of consumer electronics applications. This advanced component is part of Texas Instruments' PurePath Digital™ technology line, which aims to provide efficient, high-quality audio amplification by converting digital audio signals directly into speaker-driving power without the need for digital-to-analog conversion.

Key Features:

  • Power Output: The TAS5110ADADR is capable of delivering up to 50W per channel into a 4-ohm load, ensuring ample power for most audio applications.
  • Efficiency: With its high efficiency of greater than 90%, this digital amplifier reduces heat dissipation and energy consumption, making it an eco-friendly choice for audio systems.
  • Signal Processing: The device supports a wide range of pulse-width modulation (PWM) formats and incorporates advanced signal processing techniques to minimize distortion and noise, delivering clear and precise audio reproduction.
  • Thermal Management: The TAS5110ADADR includes an integrated thermal foldback feature, which prevents the device from overheating by reducing the output power in response to increased temperatures.
  • Protection Circuits: Built-in protection circuits safeguard the amplifier against overcurrent, undervoltage, and short-circuit conditions, enhancing the longevity and reliability of both the amplifier and the speakers.

Applications:

The TAS5110ADADR is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • Active speakers
  • Mini/micro component audio systems
  • TV sound enhancements

Technical Specifications:

  • Supply Voltage: 10.8V to 13.2V
  • Package: HTSSOP PowerPAD-44
  • Audio Input Type: Digital

The TAS5110ADADR is a testament to Texas Instruments' commitment to innovation in digital audio technology. It offers manufacturers and audio enthusiasts a powerful, efficient, and reliable solution for creating high-quality sound experiences in a variety of settings. With its robust feature set and protection mechanisms, this digital amplifier power stage stands out as a top choice for those seeking to enhance their audio systems with cutting-edge technology.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7255 $73.4510
4+ $30.1337 $120.5348
6+ $29.1920 $175.1520
8+ $28.2504 $226.0032
10+ $27.3087 $273.0870
13+ $24.4837 $318.2881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess