EN
  • EN
  • DE

TAS5100ADAPR

Part No TAS5100ADAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 30W D 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 30W x 1 @ 8 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Device Package 32-HTSSOP
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 196311-TAS5100ADAPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5100ADAPR CAD Model

Description

The TAS5100ADAPR by Texas Instruments is a high-fidelity, digital audio PWM amplifier power stage designed for demanding audio applications. This advanced component is part of Texas Instruments' PurePath Digital™ technology line, which is renowned for delivering crystal-clear sound quality.

The TAS5100ADAPR is a mono-channel, high-efficiency amplifier capable of driving a wide range of speaker loads, including 4-ohm speakers. It is often used in applications such as DVD receivers, digital speaker systems, and other audio equipment that require high-quality sound reproduction.

One of the key features of the TAS5100ADAPR is its support for a wide power supply range, typically from 10V to 30V. This flexibility makes it suitable for a variety of power scenarios, ensuring consistent performance across different systems. Moreover, the device boasts a high pulse-width modulation (PWM) switching frequency that exceeds 400 kHz, which reduces the size of output filters and minimizes electromagnetic interference, contributing to its superb audio clarity and fidelity.

With its thermal and over-current protection features, the TAS5100ADAPR ensures reliable operation under various conditions. The integrated protection circuits safeguard the device against potential damage due to excessive heat or overload, thus enhancing its longevity and durability.

For developers and audiophiles looking to create high-performance audio solutions, the TAS5100ADAPR offers an impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring the audio output is both loud and clear with minimal distortion. This makes the TAS5100ADAPR an excellent choice for applications where audio quality cannot be compromised.

In summary, the TAS5100ADAPR from Texas Instruments stands out as a premier choice for digital audio amplification. With its robust design, advanced protection features, and exceptional audio performance, it meets the needs of the most demanding audio systems, delivering the pure, powerful sound that listeners desire.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess