EN
  • EN
  • DE

TAS5086DBT G4

Part No TAS5086DBT G4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO PWM 6CH 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Texas Instruments
Series PurePath Digital
Packaging Reel(TR)
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Interface I2C, I2S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 32kHz ~ 192kHz
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Device Package 38-TSSOP
Win Source Part Number 196310-TAS5086DBT G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5086DBT G4 CAD Model

Description

The TAS5086DBT G4 is a high-performance, six-channel digital audio PWM processor from Texas Instruments designed to deliver superior audio quality for a wide range of applications. This advanced audio solution is ideal for digital amplifiers, mini/micro component systems, and home theater receivers, providing manufacturers with a flexible and efficient way to implement high-quality audio systems.

Key Features

  • PurePath Digital Technology: The TAS5086DBT G4 incorporates Texas Instruments' PurePath Digital technology, ensuring a high-fidelity audio signal path with minimal distortion and noise.
  • Six-Channel Output: It supports up to six channels of audio, making it an excellent choice for 5.1 surround sound systems and other multi-channel audio setups.
  • Flexible Sampling Rates: This device is compatible with a wide range of sampling rates from 8 kHz to 192 kHz, allowing for versatile use in various audio applications.
  • Integrated Digital Volume Control: Each channel features an independent digital volume control, providing precise volume adjustments and channel balancing.
  • Efficient Power Management: The TAS5086DBT G4 offers a low-power idle mode and an efficient power stage architecture, reducing overall power consumption and heat generation.
  • Easy Interfacing: It interfaces seamlessly with most digital audio formats and is compatible with industry-standard I2S and DSD input data formats.
  • Compact 38-TSSOP Package: The device comes in a space-saving 38-TSSOP (Thin Shrink Small Outline Package) that is suitable for compact system designs.

Applications

The TAS5086DBT G4 is versatile and can be used in a variety of audio systems, including:

  • Digital Amplifiers
  • Active Speakers
  • Home Theater Systems
  • AV Receivers
  • Mini and Micro Component Systems

With its advanced features and Texas Instruments' commitment to quality, the TAS5086DBT G4 is a reliable and high-performing solution for audio system designers looking to create products with exceptional sound quality.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess