EN
  • EN
  • DE

TAS5026APAG

Part No TAS5026APAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUDIO PWM PROC 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 111505-TAS5026APAG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5026APAG CAD Model

Description

The TAS5026APAG is a high-performance digital audio Pulse Width Modulator (PWM) from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is well-suited for home theater systems, professional audio equipment, and automotive audio systems, offering a versatile solution for audio signal processing.

Key Features

  • High-Resolution Audio: The TAS5026APAG supports high-resolution audio formats, providing detailed and clear sound reproduction that can satisfy audiophiles and professionals alike.
  • Multi-Channel Output: With its capability to drive multiple channels, this PWM processor can manage complex audio setups, making it ideal for advanced surround sound systems.
  • Advanced Modulation Scheme: The device employs an advanced modulation scheme that reduces electromagnetic interference (EMI), ensuring cleaner audio output and reduced noise.
  • Integrated Digital Filtering: The TAS5026APAG includes integrated digital filters that help to minimize signal distortion, allowing for more accurate sound reproduction.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device against overheating and overcurrent conditions, enhancing the longevity and reliability of the system.

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 5V Output Stage 6-channel PWM Audio Input Format Digital Package 64-TQFP Operating Temperature Range -40°C to +85°C

Applications

The versatility of the TAS5026APAG makes it suitable for a diverse set of applications:

  • Home Theater Receivers
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Speakers
  • Digital TV Sound Bars

Overall, the TAS5026APAG by Texas Instruments represents a robust and flexible solution for digital audio processing, capable of delivering high-fidelity sound across various applications. Its integration of advanced features ensures that it can meet the demands of even the most sophisticated audio systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0315 $50.1575
13+ $8.2310 $107.0030
19+ $7.9738 $151.5022
26+ $7.7166 $200.6316
34+ $7.4594 $253.6196
45+ $6.6877 $300.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess