EN
  • EN
  • DE

TAS5001IPFB

Part No TAS5001IPFB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUDIO PWM PROC 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 96dB
Case / Package 48-TQFP (7x7)
Win Source Part Number 144389-TAS5001IPFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5001IPFB CAD Model

Description

Product Overview: Texas Instruments TAS5001IPFB

The TAS5001IPFB is a high-performance, 24-bit digital audio PWM processor from Texas Instruments, designed to deliver exceptional sound quality in a wide range of audio applications. This advanced audio component is part of TI's extensive range of audio products, renowned for their reliability and cutting-edge technology.

Key Features

  • High-Resolution Audio: With its 24-bit resolution, the TAS5001IPFB ensures high-fidelity audio reproduction, capturing the nuances and clarity of the original recording.
  • PurePath™ Technology: Incorporates Texas Instruments' proprietary PurePath technology, which provides a direct path for audio signals, minimizing distortion and noise.
  • Flexible Sampling Rates: Supports a variety of sampling rates, making it versatile for different digital audio formats and quality levels.
  • Integrated Digital Filtering: Features advanced on-chip digital filtering, including an 8x oversampling digital interpolative filter, to improve sound quality and reduce aliasing.
  • System Integration: Designed for easy integration into digital audio systems, the TAS5001IPFB comes in a compact 48-TQFP (Thin Quad Flat Pack) package, suitable for space-constrained applications.

Applications

The TAS5001IPFB is ideal for a range of audio applications, including:

  • High-end audio/video receivers
  • Professional audio systems
  • Digital mixing consoles
  • Automotive audio systems
  • Active speakers with digital input

Technical Specifications

  • Resolution: 24-bit
  • Dynamic Range: Excellent dynamic performance ensures audio clarity.
  • Package: 48-TQFP
  • Interface: Serial audio input interface compatible with a variety of audio data formats.

With its superior audio processing capabilities, the TAS5001IPFB from Texas Instruments is a standout choice for audio engineers and designers looking to elevate the listening experience. Its precision, coupled with the robustness of TI's technology, makes it a reliable and powerful component for any high-quality digital audio system.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess