EN
  • EN
  • DE

TAS3108DCPR

Part No TAS3108DCPR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description AUDIO DIGITAL SIGNAL PROCESSORS / IC AUDIO DSP 8-CH 38-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 38-HTSSOP
Win Source Part Number 107136-TAS3108DCPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TAS3108
Introduction Date December 21, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS3108DCPR CAD Model

Description

The TAS3108DCPR from Texas Instruments is a sophisticated audio digital signal processor (DSP) that is part of TI's extensive range of high-performance integrated circuits. This DSP is designed to cater to the demands of advanced audio processing applications where quality, efficiency, and flexibility are paramount.

Key Features

  • Advanced Audio Processing: The TAS3108DCPR is capable of executing complex audio signal processing algorithms, which allows for superior sound quality in a variety of audio systems.
  • Programmable DSP Core: At the heart of the device is a programmable 48-bit DSP core, enabling custom audio processing and support for a wide range of audio applications.
  • High-Resolution Audio: It supports high-resolution audio formats, providing audiophile-grade sound fidelity.
  • Multiple Audio Inputs and Outputs: This DSP comes with a variety of input and output options, making it highly versatile for different audio setups.
  • Integrated Data Converters: The inclusion of high-quality analog-to-digital and digital-to-analog converters ensures seamless integration with both digital and analog audio sources.
  • Energy Efficient: The TAS3108DCPR is designed for low-power operation, making it an ideal choice for energy-sensitive applications.

Applications

The TAS3108DCPR is suitable for a wide range of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices
  • Active speakers and soundbars

Technical Specifications

The device is provided in a 48-pin HTQFP package and is characterized for operation from -40°C to 85°C. It requires a supply voltage in the range of 1.8V to 3.6V, catering to a diverse array of power supply requirements.

Conclusion

The Texas Instruments TAS3108DCPR is a powerful and versatile audio DSP that offers exceptional sound quality, programmability, and energy efficiency. It is an excellent choice for designers and engineers looking to incorporate advanced audio processing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0724 $63.2172
6+ $17.2902 $103.7412
9+ $16.7498 $150.7482
13+ $16.2095 $210.7235
16+ $15.6692 $250.7072
22+ $14.0483 $309.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess