EN
  • EN
  • DE

TAS2552YFFR

Part No TAS2552YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC SPEAKER AMP CLASS D 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D, Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 4W x 1 @ 8 Ohm
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-DSBGA
Dimension 30-UFBGA, DSBGA
Win Source Part Number 1105440-TAS2552YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS2552YFFR CAD Model

Description

The TAS2552YFFR is a high-performance, digital-input audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with efficient power management. This audio amplifier is part of TI's extensive range of audio devices, known for their reliability and cutting-edge technology.

With an integrated digital-to-analog converter (DAC), the TAS2552YFFR provides a single-chip solution that simplifies design and saves on board space. It supports a wide range of input data formats, including I2S, TDM, and right-justified, making it versatile for various audio applications.

The amplifier operates over a supply voltage range of 2.5V to 5.5V, allowing it to be used in both portable and stationary applications. Its Class-D operation ensures high efficiency, which is crucial for battery-powered devices, as it extends playtime and reduces heat generation.

The TAS2552YFFR features a programmable digital-signal processing (DSP) core that allows for advanced audio processing and customization. This includes but is not limited to, dynamic range control, equalization, and filtering. The ability to fine-tune the audio output through the DSP core makes it an excellent choice for applications that require tailored audio performance.

The device is also equipped with built-in speaker protection algorithms that safeguard the speaker from damage due to over-power conditions, thermal overload, or DC faults. This protection is essential for maintaining the longevity and reliability of the audio system.

Housed in a compact 20-DSBGA package, the TAS2552YFFR is designed for space-constrained applications. It is an ideal audio solution for a variety of products, including smartphones, tablets, portable speakers, and other devices where premium audio quality and small form factor are essential.

With its combination of high-quality audio output, integrated DSP, and robust protection features, the Texas Instruments TAS2552YFFR audio amplifier represents a sophisticated solution for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6971 $52.2825
155+ $0.6530 $101.2150
240+ $0.6309 $151.4160
345+ $0.5868 $202.4460
445+ $0.5648 $251.3360
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,280 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess