EN
  • EN
  • DE

TAS2521IRGET

Part No TAS2521IRGET
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC SPEAKER AMP CLASS D 24VQFN / Audio Amp Headphone/Speaker 1-CH Mono 1.7W Class-D 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Operating Supply Voltage 1.5 V ~ 1.95 V
Features I2C, Shutdown, Thermal Protection, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-VQFN (4x4)
Package 24-VFQFN Exposed Pad
Win Source Part Number 796302-TAS2521IRGET
Popularity Medium
Supply and Demand Status Limited
Family Name TAS2521
Introduction Date February 24, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS2521IRGET CAD Model

Description

Texas Instruments TAS2521IRGET Integrated Circuit

The TAS2521IRGET is a feature-rich audio solution from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to the needs of compact and power-sensitive applications, this integrated circuit is a perfect blend of performance and efficiency. It is well-suited for portable audio devices, such as smartphones, tablets, and other multimedia gadgets that require high-quality sound output with minimal power consumption.

This versatile IC boasts a highly integrated audio codec with a low-power stereo digital-to-analog converter (DAC) and an analog-to-digital converter (ADC). The DAC offers exceptional audio quality with a dynamic range of 100 dB and THD+N of -85 dB, ensuring crisp and clear audio playback. The ADC provides a similar dynamic range and THD+N, enabling high-fidelity audio recording capabilities.

One of the key features of the TAS2521IRGET is its programmable digital signal processor (DSP), which allows for advanced audio processing and customization. This enables designers to implement proprietary algorithms for noise reduction, echo cancellation, or 3D sound enhancement, making it a highly adaptable solution for various audio applications.

The device operates on a single power supply ranging from 1.65V to 1.95V, which is ideal for battery-powered devices where power efficiency is crucial. It also supports a wide range of audio interfaces, including I2S, TDM, and PDM, providing flexibility in system design and ensuring compatibility with most microcontrollers and processors.

Encased in a compact 24-pin QFN package, the TAS2521IRGET minimizes the footprint on the PCB and simplifies the design process for engineers. Its temperature range of -40°C to 85°C ensures reliable operation across various environmental conditions.

Overall, the TAS2521IRGET from Texas Instruments is a highly integrated, low-power audio codec with advanced features that make it an excellent choice for developers looking to enhance the audio experience in portable electronic devices.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3903 $50.1963
51+ $1.9613 $100.0263
79+ $1.9000 $150.1000
109+ $1.8387 $200.4183
141+ $1.7775 $250.6275
189+ $1.5936 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess