EN
  • EN
  • DE

SP3721D-LF

Part No SP3721D-LF
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 337131-SP3721D-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3721D-LF CAD Model

Description

The SP3721D-LF is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to a wide array of applications in the electronics industry. This powerful component is renowned for its reliability and versatility, making it an ideal choice for designers and engineers looking to enhance their systems with advanced technology.

Key Features

  • High Performance: The SP3721D-LF is built to deliver top-notch performance, ensuring that systems operate at their peak efficiency.
  • Low Power Consumption: With energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Durability: Texas Instruments has engineered the SP3721D-LF to withstand harsh conditions, ensuring long-term durability and consistent operation.
  • Compact Design: The small footprint of the SP3721D-LF allows it to fit into tight spaces, providing flexibility in design for compact electronic systems.

Applications

The versatility of the SP3721D-LF allows it to be utilized in a multitude of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Communication Devices
  • Medical Instruments

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 3.3V to 5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Industry Standard (e.g., QFN, TSSOP)
Interface Type Digital/Analog (as applicable)

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SP3721D-LF is backed by comprehensive technical support and documentation, ensuring that customers can integrate this IC into their designs with confidence and receive assistance when needed.

Ordering Information

To purchase the SP3721D-LF or to request samples, customers can visit the Texas Instruments website or contact their local sales representative. Detailed ordering and pricing information is available to provide a seamless procurement experience.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess