EN
  • EN
  • DE

SNP1X21DBR

Part No SNP1X21DBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT CIRCUIT, PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Applications Desktop, Notebook PCs, PDA's, Set-Top Boxes
Current - Supply 140µA
Voltage - Supply 3V ~ 3.6V, 3V ~ 5.5V, 7V ~ 13.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SNP1X21
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336326-SNP1X21DBR
Ultra Librarian 3D Model Ultra Librarian SNP1X21DBR CAD Model

Description

The Texas Instruments SNP1X21DBR is a state-of-the-art integrated circuit (IC) designed to cater to a wide array of applications in the modern electronics industry. This high-performance product from one of the leading semiconductor manufacturers is built to deliver reliability and efficiency, making it a go-to choice for professionals and enthusiasts alike.

Key Features

  • Advanced Technology: The SNP1X21DBR is manufactured using cutting-edge semiconductor technology, ensuring superior performance and long-term reliability.
  • Power Efficiency: This IC is designed to operate with minimal power consumption, making it ideal for battery-powered devices and applications that require energy-saving capabilities.
  • Compact Form Factor: The small footprint of the SNP1X21DBR allows for its use in space-constrained applications, providing powerful performance without compromising on space.
  • High Integration: With multiple functionalities integrated into a single chip, this product simplifies design complexity and reduces the need for additional components, leading to cost savings and a shorter development cycle.
  • Versatility: The SNP1X21DBR is suitable for a wide range of applications, from consumer electronics to industrial systems, due to its versatile design and customizable features.

Applications

The Texas Instruments SNP1X21DBR is adept at serving various sectors, including but not limited to:

  • Portable and wearable technology
  • Healthcare and medical devices
  • Automotive electronics
  • Telecommunications
  • Industrial control systems

Quality and Support

Texas Instruments is renowned for its commitment to quality, and the SNP1X21DBR is no exception. It undergoes rigorous testing to ensure it meets the highest standards. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the SNP1X21DBR into your projects as seamless as possible.

Whether you are developing cutting-edge technology or looking to upgrade existing systems, the Texas Instruments SNP1X21DBR offers the performance, efficiency, and reliability that your projects require.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess