EN
  • EN
  • DE

SNJ55453BJG

Part No SNJ55453BJG
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SN55453B DUAL VERY-HIGH SPEED, H / Power Switch/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ55453
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674090-SNJ55453BJG
Ultra Librarian 3D Model Ultra Librarian SNJ55453BJG CAD Model

Description

The SNJ55453BJG is a high-performance, precision integrated circuit from Texas Instruments, renowned for its reliability and versatility across various applications. This product is part of Texas Instruments' extensive range of semiconductor solutions designed to meet the rigorous demands of the modern electronics industry.

Key Features

  • Durable Construction: The SNJ55453BJG is built to withstand harsh industrial environments, ensuring longevity and consistent performance.
  • High Precision: With its accurate and stable operation, this product is ideal for applications requiring precise control and measurement.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, making it suitable for energy-sensitive projects.
  • Wide Operating Temperature Range: This device is functional across a broad range of temperatures, making it adaptable to various working conditions.
  • Compatibility: The SNJ55453BJG is designed to be compatible with a wide array of microcontrollers and processors, ensuring easy integration into existing systems.

Applications

The versatility of the SNJ55453BJG allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Medical equipment
  • High-precision instrumentation

Technical Specifications

Parameter Value
Package Type JG
Operating Temperature -55°C to +125°C
Supply Voltage (Vcc) 4.5V to 5.5V
Output Current Up to 1 A (peak)

Quality and Support

Texas Instruments is committed to providing exceptional support and quality for all its products. The SNJ55453BJG comes with comprehensive technical support and the assurance of Texas Instruments' rigorous quality control processes.

For detailed product specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess