EN
  • EN
  • DE

SNJ55451BFK

Part No SNJ55451BFK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL PERIPHERAL DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256776-SNJ55451BFK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ55451BFK CAD Model

Description

The SNJ55451BFK is a high-performance, versatile integrated circuit from Texas Instruments, designed to cater to a wide range of applications in the electronics industry. This particular model is renowned for its reliability and efficiency, making it a popular choice among engineers and designers for use in their projects.

Key Features

  • High Current Drive Capability: The SNJ55451BFK is capable of driving high currents, making it suitable for applications that require robust power handling.
  • Dual Peripherals: This device features dual peripheral drivers, which allows for greater flexibility in circuit design and application.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of power supply and ensuring compatibility with different system requirements.
  • Extended Temperature Range: The device is designed to perform reliably in a wide temperature range, which is critical for applications that are exposed to extreme conditions.
  • Durable Construction: Built with Texas Instruments' commitment to quality, the SNJ55451BFK is constructed to withstand the rigors of demanding operational environments.

Applications

The versatility of the SNJ55451BFK makes it suitable for a variety of applications. Some common uses include:

  • Motor control circuits
  • Relay drivers
  • Line drivers
  • LED displays
  • Power management systems

Technical Specifications

Parameter Value
Output Current Up to 500 mA
Supply Voltage 4.5V to 36V
Operating Temperature -55°C to 125°C
Package NA

The SNJ55451BFK from Texas Instruments stands out as a robust and reliable component that is essential for high-performance electronic designs. With its impressive current drive capability and dual peripherals, it offers a high level of integration that can simplify circuit complexity and enhance overall system robustness.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4977 $67.4977
2+ $55.3828 $110.7656
3+ $53.6521 $160.9563
4+ $51.9214 $207.6856
5+ $50.1906 $250.9530
7+ $44.9985 $314.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess