EN
  • EN
  • DE

SNJ54S140J

Part No SNJ54S140J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 54S
Package Bulk
Product Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 44 µA
Current - Output High, Low 60mA, 40mA
Input Logic Level - Low 0.5V
Input Logic Level - High 3.4V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 150pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300", 7.62mm)
Base Product Number 54S140
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674065-SNJ54S140J
Ultra Librarian 3D Model Ultra Librarian SNJ54S140J CAD Model

Description

The SNJ54S140J is a high-performance, dual 4-input NAND line driver designed and manufactured by Texas Instruments, one of the industry leaders in semiconductor solutions. This integrated circuit is specifically engineered to address the needs of high-speed digital systems where signal integrity and drive capability are critical.

Key Features

  • Logic Type: Dual 4-Input NAND Line Driver
  • Output Type: Differential
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Flatpack
  • Mounting Type: Through Hole
  • Series: 54S

Performance and Durability

The SNJ54S140J offers exceptional performance with a fast propagation delay and high output drive capability. It is capable of driving 50-ohm lines, making it suitable for demanding applications such as military and aerospace systems. The device's robust design ensures reliable operation even in extreme temperature environments, ranging from -55°C to 125°C.

Design and Applications

With its dual 4-input NAND configuration, the SNJ54S140J can be used in a variety of complex digital circuits. It is commonly utilized in logic level translation, signal buffering, and driving heavy loads. The ceramic flatpack packaging ensures that the device is durable and resistant to harsh conditions, which is essential for mission-critical applications.

Quality and Reliability

As with all Texas Instruments products, the SNJ54S140J is designed to meet high standards of quality and reliability. It is part of the 54S series, which is known for its robustness and performance in challenging applications. Users can trust this line driver to deliver consistent performance over its operational lifespan.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the SNJ54S140J Dual 4-Input NAND 50 Ohm Line Driver, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that you are referencing the correct product code SNJ54S140J to avoid any confusion with similar part numbers.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8531 $75.7062
4+ $31.0590 $124.2360
5+ $30.0884 $150.4420
7+ $29.1178 $203.8246
9+ $28.1472 $253.3248
12+ $25.2354 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess