The SNJ54S04J, manufactured by Texas Instruments, is a high-performance hex inverter integrated circuit designed to deliver exceptional logic-level conversion with high reliability. This device is a part of the 54S series, which is well-known for its military-grade components, ensuring operation under extreme environmental conditions.
The SNJ54S04J features six independent inverters in a single package, making it an efficient solution for digital systems where space and weight are critical considerations. Its versatility allows it to be used in a wide array of applications, ranging from simple logic gates to more complex digital circuits such as processors and controllers.
Key Features:
- Logic Type: Hex Inverter
- Supply Voltage Range: 4.5V to 5.5V, typically powered by a 5V supply
- Operating Temperature Range: -55°C to 125°C, suitable for military and aerospace applications
- Package / Case: J-Package, a ceramic flat package that provides excellent thermal and electrical performance
- Logic Family: 54S, known for its fast switching speeds and high durability
- Output Current: Capable of sourcing and sinking current, making it suitable for driving various loads
This device is fabricated with Schottky TTL technology, which is recognized for its high speed and low power consumption. The SNJ54S04J is a robust component that offers fast switching capabilities, making it an ideal choice for critical communication systems, military hardware, and space applications where reliability and performance are non-negotiable.
With its ceramic construction, the SNJ54S04J is also inherently resistant to harsh environmental factors such as vibration, shock, and extreme temperatures. This ensures that the device maintains its functionality and integrity even in the most challenging conditions.
For engineers and designers looking for a dependable and high-performing hex inverter, the SNJ54S04J from Texas Instruments is an excellent choice that combines quality, durability, and performance.