EN
  • EN
  • DE

SNJ54LVTH162244WD

Part No SNJ54LVTH162244WD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54LVTH162244 3.3.-V ABT 16-BIT B / Element Bit per Element Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LVTH162244
Standard Package 5 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674045-SNJ54LVTH162244WD
Ultra Librarian 3D Model Ultra Librarian SNJ54LVTH162244WD CAD Model

Description

Product Overview: SNJ54LVTH162244WD

The SNJ54LVTH162244WD from Texas Instruments is a high-performance, 16-bit bus transceiver designed with low-voltage, high-speed technology. This integrated circuit is a member of the LVTH family, which is known for its low-voltage operation and tolerance to higher speeds, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.

Key Features

  • Logic Level Compatibility: The device operates at a nominal voltage of 3.3V, making it compatible with modern low-voltage logic systems while also being 5V tolerant to protect against higher voltage levels.
  • High-Speed Operation: SNJ54LVTH162244WD is designed for high-speed interconnects and can handle fast signal transitions, ensuring reliable data transmission even at higher frequencies.
  • Bus-Hold Data Inputs: The inputs feature a bus-hold circuit that eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing board space.
  • Flow-Through Architecture: The pinout of the device supports easy PCB layout with flow-through architecture, minimizing signal skew and improving signal integrity.
  • Low Power Consumption: It features a reduced power consumption profile, which is crucial for energy-sensitive applications.

Applications

The SNJ54LVTH162244WD is ideal for a wide range of applications, including:

  • Server and telecom infrastructure
  • Computing and data storage systems
  • Networking equipment
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54LVTH162244WD is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various operating conditions.

Package and Availability

The device is available in a wide-body, 48-pin ceramic flat-pack (WD) package, which is suitable for harsh environments and applications requiring a robust physical construction. For detailed specifications, availability, and ordering information, customers can visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.3908 $74.3908
2+ $72.0661 $144.1322
3+ $69.7414 $209.2242
4+ $67.4167 $269.6668
5+ $60.4425 $302.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess