EN
  • EN
  • DE

SNJ54LS30J

Part No SNJ54LS30J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description 8-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336291-SNJ54LS30J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNJ54LS30J CAD Model

Description

The SNJ54LS30J is a monolithic 8-input NAND gate from Texas Instruments' 54LS series of low-power Schottky TTL (Transistor-Transistor Logic) devices. This integrated circuit is designed for use in a wide range of digital logic applications where a NAND function with eight inputs is required. The 'J' suffix typically indicates the package type, which is a ceramic flat package suitable for military and aerospace applications due to its enhanced reliability and temperature range.

Applications:

  • Logic function implementation in digital systems
  • Data processing
  • Control systems
  • Military and aerospace electronics
  • Industrial control equipment

Features:

  • 8-Input NAND gate
  • Low-Power Schottky TTL logic
  • High noise immunity
  • Fan-out of 10 standard TTL loads
  • Wide operating temperature range (typically -55°C to +125°C for the military-grade version)
  • Ceramic flat package (J suffix) for high reliability

Benefits:

  • Provides a simple and efficient NAND logic function
  • Reduces power consumption compared to standard TTL devices
  • Ensures reliable operation in noisy environments
  • Allows for easy interfacing with other TTL devices
  • Suitable for harsh environments due to wide temperature range and robust packaging
  • Long-term availability and support from Texas Instruments

Technical Specifications:

The SNJ54LS30J operates from a standard 5V power supply. The typical power dissipation is low due to the low-power Schottky design. The propagation delay is in the nanosecond range, enabling relatively fast switching speeds. The input logic levels are compatible with standard TTL levels. The output can drive up to 10 standard TTL loads. The ceramic flat package provides excellent thermal and mechanical stability. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the Texas Instruments datasheet for this part.

This 8-input NAND gate is commonly employed in digital circuits to implement complex logic functions by combining multiple gates. Its low power consumption and high noise immunity make it well-suited for applications where these factors are critical. The ceramic flat package ensures reliable operation in harsh environments, making it a preferred choice for military, aerospace, and demanding industrial applications. The device simplifies circuit design by providing a single integrated circuit that performs the NAND function for eight inputs, thereby reducing component count and board space. Its compatibility with other TTL devices allows for easy integration into existing systems.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2447 $60.7341
7+ $16.6111 $116.2777
10+ $16.0920 $160.9200
13+ $15.5729 $202.4477
17+ $15.0538 $255.9146
23+ $13.4965 $310.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess