EN
  • EN
  • DE

SNJ54LS240W

Part No SNJ54LS240W
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Buffer/Line Driver 8-CH Inverting 3-ST Bipolar 20-Pin CFPAK Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.45 mm
High Level Output Current -12 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function Buffer
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 30 ns
Quiescent Current 26 mA
RoHS Non-Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 995863-SNJ54LS240W
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS240W CAD Model

Description

The SNJ54LS240W is a high-quality octal buffer and line driver designed to interface with standard system buses. Manufactured by Texas Instruments, this integrated circuit is characterized by its exceptional performance and reliability. The device is specifically crafted to improve the overall drive capability of bus-oriented systems, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Logic Family: The SNJ54LS240W is part of the LS (Low-power Schottky) family, ensuring low power consumption while maintaining high-speed operation.
  • Buffer Type: It features an octal buffer/line driver with 3-state outputs, which can be used in bus-oriented systems.
  • Package: Housed in a durable ceramic flat package, the SNJ54LS240W is designed for military and aerospace applications, ensuring robust performance in extreme environments.
  • Operating Temperature: This device operates over a wide temperature range, making it suitable for various challenging applications.
  • High Drive: It provides high-current drive capability (15 mA at the high and low end), which is essential for driving heavy loads or long bus lines.
  • Compatibility: The SNJ54LS240W is compatible with most TTL families, allowing for easy integration into existing systems without compatibility issues.

Applications:

The SNJ54LS240W is versatile and can be used in multiple applications such as:

  • Bus drivers for memory address and data paths
  • Input/output ports for microprocessors
  • Driving heavy capacitive or inductive loads
  • Buffering signals for long-distance transmission

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SNJ54LS240W is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of military-grade components. This dedication to quality ensures that the SNJ54LS240W will perform reliably in the most demanding of applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7311 $55.4622
5+ $22.7538 $113.7690
7+ $22.0427 $154.2989
10+ $21.3317 $213.3170
13+ $20.6206 $268.0678
17+ $18.4874 $314.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 597 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess