The SNJ54LS240FK is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. This device is part of the 54LS series and is designed to be used in a wide range of digital applications, particularly in demanding environments where military-grade specifications are required.
Key Features
- Octal Buffer/Line Driver: The SNJ54LS240FK features eight buffers/line drivers with 3-state outputs, making it suitable for driving bus lines or buffer memory address registers.
- Logic Type: It operates as a non-inverting buffer, ensuring that the output signal is the same as the input signal.
- 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system without the risk of bus contention.
- Military Specifications: This component is designed to meet the stringent requirements of military applications, ensuring robust performance under extreme conditions.
- Operating Temperature Range: The SNJ54LS240FK is designed to operate over a wide temperature range, typically from -55°C to 125°C, providing reliable functionality in varied environments.
- Package Type: It is available in a ceramic flat package (FK), which offers excellent thermal and electrical characteristics.
Applications
The SNJ54LS240FK is versatile and can be used in multiple applications where high-speed, non-inverting buffer/line drivers are needed. Its robust design makes it especially suitable for:
- Military and aerospace technology
- Communication systems
- Professional audio equipment
- Industrial control systems
- High-reliability computing systems
Technical Specifications
| Parameter |
Value |
| Logic Family |
54LS |
| Number of Channels |
8 |
| Output Type |
3-State |
| Supply Voltage (Max) |
5.25 V |
| Supply Voltage (Min) |
4.75 V |
| Operating Temperature Range |
-55°C to 125°C |
For detailed information and data sheets, please refer to the Texas Instruments official website or contact their support team for technical assistance.