EN
  • EN
  • DE

SNJ54LS193J

Part No SNJ54LS193J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS193 SYNCHRONOUS 4-BIT UP/DOW / Counter IC Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS193
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673987-SNJ54LS193J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS193J CAD Model

Description

The SNJ54LS193J is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a 4-bit binary up/down counter, belonging to the 54LS series, designed for use in sophisticated digital systems. The SNJ54LS193J is characterized by its versatility and reliability, making it an ideal choice for applications requiring precise counting operations.

Key Features

  • Counting Capability: The SNJ54LS193J is capable of performing both up and down counting, providing flexibility for a variety of counting applications.
  • Binary Counter: As a 4-bit binary counter, it can count from 0 to 15 (0x0 to 0xF in hexadecimal) in the up mode and from 15 to 0 in the down mode.
  • Multiple Modes: It features two count-enable inputs and two outputs representing the ripple carry and ripple borrow, which can be used for cascading multiple counters.
  • Dual Clock: The device has separate clock inputs for up and down counting, allowing for precise control over the counting sequence.
  • Clear Function: A synchronous clear function is included, enabling the counter to be quickly reset to zero.

Applications

The SNJ54LS193J is well-suited for a range of applications including:

  • Industrial control systems
  • Instrumentation and test equipment
  • Programmable logic controllers (PLCs)
  • Frequency dividers
  • Timers and counters in embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54LS193J is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device is available in a ceramic J package, which provides robust protection against environmental factors, contributing to its reliability in a wide range of operating conditions.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the SNJ54LS193J datasheet. This document provides comprehensive information on the electrical characteristics, recommended operating conditions, and timing requirements necessary for successful integration into electronic systems.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7762 $53.5524
5+ $21.9702 $109.8510
8+ $21.2836 $170.2688
10+ $20.5971 $205.9710
13+ $19.9105 $258.8365
17+ $17.8508 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess