EN
  • EN
  • DE

SNJ54LS153J

Part No SNJ54LS153J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS153 DUAL 4-LINE TO 1-LINE DA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336277-SNJ54LS153J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS153J CAD Model

Description

SNJ54LS153J Dual 4-Line to 1-Line Data Selectors/Multiplexers

The SNJ54LS153J is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the 54LS series, which is known for its low-power Schottky technology, offering a reliable solution for digital signal processing in a variety of applications.

This integrated circuit features dual 4-line to 1-line data selectors/multiplexers, which are essential components in digital systems where it is necessary to select one line of data from among multiple sources. The SNJ54LS153J enables efficient data routing by allowing any one of four input lines to be selected and directed to a single output line for each multiplexer unit.

Key Features:

  • Logic Family: The SNJ54LS153J is part of the 54LS family, ensuring compatibility with a wide range of LS (Low-power Schottky) logic devices.
  • Dual Multiplexer Configuration: Each device contains two individual 4-line to 1-line selectors/multiplexers, providing flexibility and efficiency in circuit design.
  • Separate Enable Inputs: Each multiplexer has its own enable input, which allows for independent control and adds an additional layer of functionality to the circuit design.
  • Binary Address Decoding: Selection of the data sources is controlled through binary addressing, making it easy to integrate into digital systems.
  • High-Speed Performance: The SNJ54LS153J is designed for high-speed operation, minimizing propagation delays and enhancing overall system performance.
  • Military Specifications: As indicated by the "SNJ" prefix, this device meets military specifications for operating temperature and reliability, suitable for use in harsh environments.
  • Durable Packaging: The "J" suffix indicates a ceramic dual in-line package (CERDIP), providing robust physical protection for the device.

With its dual multiplexer design and high-speed capabilities, the SNJ54LS153J is an excellent choice for applications requiring efficient data selection, including data acquisition systems, communication networks, control systems, and computing devices. Texas Instruments' commitment to quality and performance makes the SNJ54LS153J a reliable and durable component for both commercial and military use.

Designers and engineers can rely on the SNJ54LS153J for its precision and long-term reliability, ensuring that their digital systems operate with the highest level of efficiency and stability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3261 $53.3044
10+ $10.9343 $109.3430
15+ $10.5926 $158.8890
20+ $10.2509 $205.0180
26+ $9.9092 $257.6392
34+ $8.8841 $302.0594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess