The BZD27C223W22V is a cutting-edge Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is part of the BZD27 series, known for its reliability and performance in voltage regulation applications. The BZD27C223W22V is specifically engineered to provide a precise breakdown voltage of 22 volts, making it an ideal choice for stabilizing voltage in a wide range of electronic circuits.
Key Features
- Voltage Regulation: With a nominal Zener voltage of 22V, the BZD27C223W22V provides excellent voltage regulation, ensuring stable operation in electronic systems.
- Power Dissipation: This device can handle a power dissipation of up to 2.0 watts, making it suitable for high-power applications.
- Low Leakage Current: It features a low leakage current that minimizes power loss and increases the efficiency of the application it is used in.
- Surface-Mount Package: The BZD27C223W22V comes in a compact SOD-123W surface-mount package, which allows for efficient use of PCB space and is ideal for automated assembly processes.
- Operating Temperature Range: It is designed to operate over a wide temperature range, from -55°C to +150°C, ensuring reliable performance under various environmental conditions.
Applications
The BZD27C223W22V is versatile and can be used in various applications, including:
- Power supply management
- Consumer electronics
- Automotive electronics
- Industrial systems
- Telecommunication equipment
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZD27C223W22V is produced with stringent quality control processes, ensuring that each diode meets the highest standards of performance and reliability. This commitment to quality makes the BZD27C223W22V a trusted component in critical and demanding applications.