EN
  • EN
  • DE

SNJ54LS136J

Part No SNJ54LS136J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS136 QUAD 2-INPUT EXCLUSIVE-O / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS136
Standard Package 22 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1178801-SNJ54LS136J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS136J CAD Model

Description

SNJ54LS136J: A Robust Quad 2-Input Exclusive OR Gate

The SNJ54LS136J is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability. This particular device belongs to the 54LS series and is designed to meet the stringent requirements of military and aerospace applications. The SNJ54LS136J is a quad 2-input exclusive OR gate, which means it contains four independent gates each with two inputs.

Key Features

  • Logic Type: The SNJ54LS136J operates as an exclusive OR gate, delivering an output that is true only when the inputs differ. In logical terms, it performs the XOR operation, which is essential for various digital logic and computational functions.
  • Package: Encased in a durable ceramic flat package (J-package), the SNJ54LS136J is built to withstand extreme environmental conditions, offering high reliability for mission-critical systems.
  • Operating Range: The device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring consistent performance under varying temperatures.
  • Power Supply: It is designed to work with a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices, providing compatibility with a wide range of digital systems.
  • Technology: The SNJ54LS136J is fabricated with Texas Instruments' proven TTL technology, ensuring fast switching times and low power consumption.

Applications

The SNJ54LS136J is suitable for a wide array of applications, particularly where high-speed and reliable logic operations are required. It is commonly used in:

  • Digital signal processing
  • Error detection and correction circuits
  • Parity generators and checkers
  • Encryption and decryption circuits
  • Address decoding in memory units

With its robust design and versatile functionality, the SNJ54LS136J from Texas Instruments stands as a quintessential component for systems that demand the utmost in reliability and performance. Whether in the defense sector, space technology, or advanced computing systems, this exclusive OR gate is engineered to deliver precise logic operations under the most demanding conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6140 $52.8420
7+ $14.4525 $101.1675
11+ $14.0009 $154.0099
15+ $13.5493 $203.2395
20+ $13.0976 $261.9520
26+ $11.7427 $305.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess