EN
  • EN
  • DE

SNJ54HC4075J

Part No SNJ54HC4075J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description OR GATE, HC/UH SERIES, 3-INPUT / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC4075
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934674-SNJ54HC4075J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC4075J CAD Model

Description

The SNJ54HC4075J, manufactured by Texas Instruments, is a high-performance, triple 3-input OR gate that is part of the 54HC family. This integrated circuit is designed to operate over a wide range of supply voltages, from 2V to 6V, making it suitable for a variety of digital logic applications. Its TTL-compatible input levels allow for direct interfacing with TTL outputs, providing a bridge between TTL and CMOS technologies.

Encased in a robust ceramic J-lead chip carrier (JLCC) package, the SNJ54HC4075J is specifically crafted for military or aerospace applications, where reliability and durability are of paramount importance. The device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring performance in even the most extreme conditions.

The SNJ54HC4075J features three independent OR gates, each with three inputs. This configuration allows for the implementation of various logic functions and combinations, providing designers with the flexibility to use the device in complex logic circuits. The high noise immunity and low power consumption of the 54HC series make the SNJ54HC4075J an excellent choice for battery-powered and portable electronic devices.

The logic gates within the SNJ54HC4075J are designed with high-speed CMOS technology, which ensures fast switching times and reduced power dissipation compared to traditional bipolar technology. This makes it an ideal component for high-speed data processing and computing applications where efficiency is critical.

In summary, the SNJ54HC4075J from Texas Instruments is a reliable and versatile component for implementing logical OR operations in a wide range of electronic systems. Its compatibility with multiple logic families, along with its robust packaging and temperature resilience, make it an excellent choice for mission-critical applications in challenging environments.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess